EN
  • EN
  • DE

TUSB8020BPHP

Part No TUSB8020BPHP
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC USB 3.0 HUB 2 PORT 48HTQFP  /  USB Hub Controller USB 3.0 USB, GPIO, I²C, SMBus Interface 48-HTQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Texas Instruments
Package Tube
Protocol USB
Function Hub Controller
Interface USB, GPIO, I2C, SMBus
Standards USB 3.0
Voltage - Supply 1.1V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Base Product Number TUSB8020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-38500-5
Standard Package 250
Win Source Part Number 1047937-TUSB8020BPHP
Ultra Librarian 3D Model Ultra Librarian TUSB8020BPHP CAD Model

Description

Product Overview: TUSB8020BPHP by Texas Instruments

The TUSB8020BPHP is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, renowned for its expertise in semiconductor solutions. This high-performance chip is a USB 3.0-compliant dual-port hub controller that is designed to manage data transfers between a host (such as a PC or laptop) and multiple downstream USB devices.

Key Features

  • USB 3.0 Compliance: The TUSB8020BPHP adheres to the SuperSpeed USB 3.0 standard, offering data transfer rates of up to 5 Gbps, which is ten times faster than USB 2.0. This ensures rapid data exchange and is ideal for applications requiring high-bandwidth connectivity.
  • Dual-Port Hub: It features two downstream ports, enabling the connection of multiple USB devices simultaneously. This makes it a versatile solution for expanding USB capabilities in various systems.
  • Backward Compatibility: The device supports backward compatibility with USB 2.0 and 1.1 devices, ensuring a broad range of existing USB devices can be connected without any issues.
  • Integrated PHY: With an integrated physical layer transceiver (PHY), the TUSB8020BPHP provides robust signal quality and reliable performance across USB connections.
  • Configurable Options: The hub controller can be configured via an I2C interface or EEPROM, allowing for customization and adaptability to specific application requirements.
  • Battery Charging Support: It also supports USB Battery Charging Specification 1.2, making it capable of delivering higher currents for faster device charging.
  • Industrial Temperature Range: Operating within an industrial temperature range of -40°C to 85°C, the TUSB8020BPHP is suitable for use in harsh environments.

Applications

The TUSB8020BPHP is ideal for a variety of applications, including desktop and laptop PCs, docking stations, monitors with USB hub functionality, and other consumer electronics that require additional USB ports. Its high-speed data transfer capabilities make it particularly useful for devices that need to manage large volumes of data, such as external storage devices, HD cameras, and multimedia gadgets.

With its robust design and comprehensive feature set, the TUSB8020BPHP from Texas Instruments stands out as a reliable and efficient solution for expanding USB connectivity and enhancing data transfer capabilities in a wide range of electronic devices.

You May Also Be Interested in

Infineon Technologies
Lowest to $1.3537
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0243 $50.1215
13+ $8.2250 $106.9250
19+ $7.9680 $151.3920
26+ $7.7110 $200.4860
34+ $7.4539 $253.4326
45+ $6.6829 $300.7305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,122 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess