EN
  • EN
  • DE

USB5816T-I/KD

Part No USB5816T-I/KD
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CONTROLLER USB 100VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201154-USB5816T-I/KD
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Interface Controllers
Package Tape & Reel (TR)
Product Status Obsolete
Protocol USB
Function Hub Controller
Interface I²C, SPI
Standards USB 3.1
Voltage - Supply 1.2V, 3.3V
Ultra Librarian 3D Model Ultra Librarian USB5816T-I/KD CAD Model

Description

Microchip Technology's USB5816T-I/KD: A Versatile USB 3.1 Gen 1 Hub Controller

The USB5816T-I/KD is a state-of-the-art USB 3.1 Gen 1 hub controller from the renowned manufacturer, Microchip Technology. This advanced product is designed to deliver exceptional performance and reliability for a wide range of applications. With its cutting-edge features and robust design, the USB5816T-I/KD is an ideal solution for expanding USB capabilities in various electronic systems.

Key Features and Benefits

  • High-Speed Data Transfer: The USB5816T-I/KD supports SuperSpeed (SS), Hi-Speed (HS), Full-Speed (FS), and Low-Speed (LS) data rates, ensuring compatibility with a broad spectrum of USB devices and offering data transfer speeds of up to 5 Gbps.
  • Multiple Ports: This hub controller includes 16 downstream ports, providing ample connectivity options for peripherals such as external hard drives, flash drives, mice, keyboards, and more.
  • Enhanced Power Management: With advanced power management features, the USB5816T-I/KD supports both individual and ganged power switching and overcurrent protection, allowing for safe and efficient operation of connected devices.
  • Versatility: It is designed to be used in various configurations, including stand-alone applications, compound devices, and embedded systems, making it a versatile choice for designers and engineers.
  • Multi-TT Architecture: The Multi-Transaction Translator (Multi-TT) architecture ensures high bandwidth and optimal performance for multiple simultaneous USB connections.

Applications

The USB5816T-I/KD is suitable for a diverse range of applications, including:

  • Desktop and laptop computers
  • Docking stations
  • Monitors with integrated USB hubs
  • Industrial control and automation systems
  • Embedded systems and IoT devices
  • Automotive infotainment and connectivity solutions

Quality and Support

Microchip Technology is known for its commitment to quality, and the USB5816T-I/KD is no exception. It is built to meet the highest industry standards, ensuring long-term reliability and performance. Additionally, Microchip provides comprehensive technical support and resources to assist with design, development, and troubleshooting, ensuring a smooth integration of the USB5816T-I/KD into your projects.

With its robust feature set and Microchip's renowned support, the USB5816T-I/KD is an excellent choice for expanding USB capabilities in a wide array of electronic products.

You May Also Be Interested in

Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6525 $57.9150
15+ $7.9201 $118.8015
23+ $7.6726 $176.4698
32+ $7.4250 $237.6000
41+ $7.1776 $294.2816
54+ $6.4350 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess