Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Protocol USB
Function Hub Controller
Interface SPI
Standards USB 3.1
Voltage - Supply 1.2V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Base Product Number USB5807
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852629-USB5807T/KD
Ultra Librarian 3D Model Ultra Librarian USB5807T/KD CAD Model

Description

Microchip Technology's USB5807T/KD: A Versatile USB 3.1 Gen1 Hub Controller

Microchip Technology introduces the USB5807T/KD, a state-of-the-art USB 3.1 Gen1 hub controller designed to provide a seamless and efficient way to expand USB capabilities in various electronic devices. The USB5807T/KD is part of Microchip's portfolio of robust USB solutions that cater to the growing demand for high-speed data transfer and connectivity.

The USB5807T/KD is built to cater to a wide range of applications, including desktop and mobile PCs, docking stations, monitors, and embedded systems. It features seven downstream ports that support SuperSpeed USB 3.1 Gen1, offering transfer rates of up to 5 Gbps, which is perfect for high-bandwidth devices such as external hard drives, high-resolution webcams, and video conferencing systems.

One of the key advantages of the USB5807T/KD is its ease of integration. It comes with an internal clock source, which reduces the need for external components and simplifies the design process. Additionally, the hub controller is equipped with built-in USB Battery Charging Specification 1.2 support, enabling faster charging for connected devices and enhancing user convenience.

For developers and manufacturers, the USB5807T/KD offers configurable port power management and overcurrent protection. This ensures safe operation and extends the lifespan of both the hub and connected peripherals. The device also supports port-to-port isolation, which is critical for applications that require dedicated bandwidth per port without interference from other devices.

The USB5807T/KD is designed with robustness in mind. It includes ESD protection and complies with automotive-grade EMI and EMC requirements, making it suitable for use in environments where reliability and performance are paramount. Furthermore, the controller is compatible with USB-IF Battery Charging and HSIC specifications, adding to its versatility.

Overall, the USB5807T/KD from Microchip Technology is an excellent choice for expanding USB functionality with its high-speed data transfer capabilities, ease of use, and robust design. It provides a reliable and efficient solution for the ever-increasing connectivity needs of modern electronic devices.

You May Also Be Interested in

Maxim Integrated
IC TXRX RS232 SPI W/CAP 28-SOIC
Need more? Email Us
ECAD model for MAX3111EEWI+G36
Maxim Integrated
IC UART SPI COMPAT 16-QSOP
Lowest to $6.7955
ECAD model for MAX3100EEE+T
Silicon Labs
USBXpress Family
Lowest to $4.1053
ECAD model for CP2102N-A01-GQFN28
Maxim Integrated
IC UART SPI COMPAT 28-SOIC
Lowest to $91.6363
ECAD model for MAX3111ECWI-T
Maxim Integrated
IC UART SPI MICROCOMPATBL 14-DIP
Need more? Email Us
ECAD model for MAX3100CPD
Maxim Integrated
RS232, RS485 Controller 14-PDIP
Need more? Email Us
ECAD model for MAX3100CPD+
Maxim Integrated
RS232, RS485 Controller 28-QSOP
Lowest to $35.8567
ECAD model for MAX3140CEI+
Texas Instruments
IEEE 1394-1995 and P1394a Compliant General-Purpose Link-Layer Controller
Lowest to $49.7537
ECAD model for TSB12LV32TPZEP
Microchip Technology
IC ETHERNET SWITCH 3PORT 80TQFP / Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 80-TQFP-EP (12x12)
Need more? Email Us
ECAD model for LAN9355I/PT

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1674 $61.6740
23+ $5.0605 $116.3915
35+ $4.9024 $171.5840
48+ $4.7442 $227.7216
62+ $4.5861 $284.3382
82+ $4.1116 $337.1512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,564 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention