EN
  • EN
  • DE

STM809RWX7F

Part No STM809RWX7F
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708618-STM809RWX7F
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM809RWX7F CAD Model

Description

The STM809RWX7F from STMicroelectronics is a highly reliable, precision microprocessor (μP) reset circuit device that plays a critical role in managing the power supply and system reset functions in microprocessor and microcontroller-based systems. Its primary function is to monitor the system voltage and provide a reset signal to the host μP during power-up, power-down, and brown-out conditions, ensuring the proper operation of the system.

Key Features

  • Precision Monitoring: The STM809RWX7F offers precise monitoring of the 3V power supply (V<sub>CC) with a threshold voltage of 2.93V, ensuring accurate detection of under-voltage conditions.
  • Low Power Consumption: Designed for power-sensitive applications, it consumes minimal power, which is critical for battery-operated devices.
  • Reset Time Delay: It features an internally fixed delay time of 140ms (minimum), providing a reliable reset signal to the μP upon detection of a voltage fault.
  • High Accuracy: The device offers high accuracy in monitoring the reset function, which is essential for the proper initialization of the system during power-up.
  • Operating Temperature Range: The STM809RWX7F operates over an industrial temperature range from -40°C to +85°C, making it suitable for a wide range of applications.
  • Compact Package: Available in a small SOT-23 package, it is ideal for space-constrained applications.

Applications

The versatility of the STM809RWX7F makes it an excellent choice for a variety of applications, including:

  • Computers and computer peripherals
  • Embedded systems
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial controllers

Conclusion

With its precise voltage monitoring capabilities, low power consumption, and compact design, the STM809RWX7F from STMicroelectronics is an indispensable component for systems that require reliable reset functions. Its robust design and wide operating temperature range make it a go-to solution for designers looking to enhance system reliability in various challenging environments.

You May Also Be Interested in

STMicroelectronics
Lowest to $5.1294
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820
STMicroelectronics
Lowest to $2.5650
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess