EN
  • EN
  • DE

KSZ8842-16MVLI

Part No KSZ8842-16MVLI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SW 2PORT BUS 128LQFP / Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Switch
Interface Parallel
Standards 10/100 Base-T/TX PHY
Voltage - Supply 3.1V ~ 3.5V
Current - Supply 122mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Base Product Number KSZ8842
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names KSZ884216MVLI,KSZ8842-16MVLI-ND,576-2120
Standard Package 90
Win Source Part Number 1231050-KSZ8842-16MVLI
Ultra Librarian 3D Model Ultra Librarian KSZ8842-16MVLI CAD Model

Description

Microchip Technology KSZ8842-16MVLI Network Controller

The Microchip Technology KSZ8842-16MVLI is a robust network interface controller designed to meet the rigorous demands of embedded networking applications. This versatile controller includes a 2-port switch with a non-PCI CPU interface, offering a comprehensive solution for managing network traffic efficiently and reliably.

At the heart of the KSZ8842-16MVLI is an advanced switch core that supports a wide array of features, including Auto MDI/MDIX to simplify cabling, IEEE 802.1Q VLAN for network segmentation and security, and QoS (Quality of Service) capabilities to prioritize network traffic, ensuring that critical data is transmitted swiftly and reliably. The controller's hardware-based packet processing offloads tasks from the CPU, reducing the overall system load and improving performance.

This network controller is designed for flexibility, supporting various host interfaces such as 8/16-bit and SPI, making it an ideal choice for a range of embedded systems, including industrial automation, automotive, and consumer electronics. The KSZ8842-16MVLI also features an efficient power management system, with low-power modes and power-down features that help reduce energy consumption, making it suitable for power-sensitive applications.

Key Features of the KSZ8842-16MVLI include:

  • 2-port Ethernet switch with non-PCI interface
  • Support for IEEE 802.1Q VLAN tagging and QoS
  • Auto MDI/MDIX for automatic cable detection
  • Advanced power management for energy efficiency
  • Flexible host interfaces including 8/16-bit and SPI options
  • Hardware-based packet processing for enhanced throughput

The KSZ8842-16MVLI comes in a compact 128-pin PQFP (Plastic Quad Flat Pack) package, providing a space-saving design for integration into various hardware layouts. With its robust feature set and flexible design, the KSZ8842-16MVLI from Microchip Technology is a top-tier choice for developers looking to incorporate reliable network capabilities into their embedded systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1066 $78.2132
4+ $32.0875 $128.3500
5+ $31.0847 $155.4235
7+ $30.0820 $210.5740
9+ $29.0793 $261.7137
12+ $26.0711 $312.8532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 987 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess