EN
  • EN
  • DE

USB50812C/TR7

Part No USB50812C/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 12VWM 26VC 8-SO / 26V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Package Tape & Reel
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 26V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications Ethernet
Capacitance @ Frequency 3pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number USB50812
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names USB0812CMSCT-ND,150-USB50812C/TR7CT,USB50812C/TR7TR,USB0812CMSTR,USB50812CMSCT-ND,USB0812CMSTR-ND,USB0,USB50812C,USB50812C/TR7CT-ND,USB50812CMSTR-NDR,USB50812CMSTR-ND,USB0812C,USB0812CMS-ND,150-USB50812C/TR7TR,USB0812CMSCT,USB50812CMSCT,USB50812C/TR7TR-ND,USB50812C/TR7DKR,USB50812C/TR7CT,USB50812C/TR7DKR-ND,USB0812CMS,150-USB50812C/TR7DKR,USB50812CMSTR,USB50812CTR7
Standard Package 500
Win Source Part Number 1202587-USB50812C/TR7
Ultra Librarian 3D Model Ultra Librarian USB50812C/TR7 CAD Model

Description

Microchip Technology USB50812C/TR7

The USB50812C/TR7 by Microchip Technology is a versatile and high-performance integrated circuit designed for USB power delivery (PD) applications. This advanced component is engineered to facilitate reliable and efficient power management within a broad range of electronic devices. With its cutting-edge features, the USB50812C/TR7 is an ideal choice for developers looking to implement USB Type-C power delivery in their products.

Key Features:

  • USB Type-C and Power Delivery: The chip supports the latest USB Type-C specifications and is compatible with the USB Power Delivery 3.0 standard, ensuring fast and safe charging capabilities for a variety of devices.
  • High Power Output: Capable of handling up to 100W of power, this IC can power a wide range of electronic devices, from smartphones and tablets to laptops and monitors.
  • Enhanced Safety Features: It includes multiple protection features such as over-current, over-voltage, under-voltage, and over-temperature protection, safeguarding connected devices against potential damage.
  • Programmable Power Supply (PPS): The PPS feature allows for fine-grained control over the voltage and current output, which helps in optimizing charging efficiency and battery health.
  • Communication Capabilities: Built-in support for communication protocols enables the chip to negotiate power delivery contracts and exchange information with connected devices.

Applications:

The USB50812C/TR7 is suitable for a wide array of applications, including but not limited to:

  • Smartphones, Tablets, and Portable Devices
  • Laptops and Desktop Docking Stations
  • Monitors and Display Interfaces
  • Power Adapters and Chargers

Quality and Reliability:

As a product of Microchip Technology, a leader in the semiconductor industry, the USB50812C/TR7 is manufactured to the highest quality standards. It is designed to deliver consistent performance and reliability, ensuring customer satisfaction and trust in the long term.

You May Also Be Interested in

Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess