EN
  • EN
  • DE

SMDB24/TR13

Part No SMDB24/TR13
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 43V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 90pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDB24
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299055-SMDB24/TR13
Ultra Librarian 3D Model Ultra Librarian SMDB24/TR13 CAD Model

Description

Product Overview: SMDB24/TR13 from Microchip Technology

The SMDB24/TR13 is a cutting-edge circuit protection device designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is specifically engineered to safeguard sensitive electronic components from transient voltage spikes and surges, ensuring the reliability and longevity of consumer, automotive, and industrial systems.

Key Features

  • Transient Voltage Suppression (TVS): The SMDB24/TR13 provides robust protection against transient voltages, thereby preventing damage to the circuitry of sensitive devices.
  • Low Clamping Voltage: It features a low clamping voltage, which ensures that excess voltage is safely redirected away from sensitive components without causing any harm.
  • High Surge Capability: With its high surge capability, the device is capable of handling significant voltage spikes, offering peace of mind even in environments with unstable power supplies.
  • Fast Response Time: The SMDB24/TR13 reacts swiftly to overvoltage events, providing immediate protection and minimizing the risk of damage.
  • Bidirectional Configuration: Its bidirectional configuration allows for protection in both directions, making it versatile and suitable for a variety of applications.
  • Surface Mount Package: The device comes in a surface-mount package, facilitating easy integration into PCB designs and contributing to a reduction in overall system size.

Applications

The SMDB24/TR13 is ideal for a wide range of applications where voltage protection is critical. This includes consumer electronics like smartphones and tablets, automotive electronics such as ECUs and infotainment systems, and industrial controls where reliability is paramount. Its robust design ensures that it can withstand the rigors of daily use, making it a dependable choice for circuit protection.

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability. The SMDB24/TR13 is no exception, as it is manufactured to the highest standards, ensuring consistent performance and durability. Customers can trust this product to provide reliable protection against voltage transients, safeguarding their electronic investments.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess