EN
  • EN
  • DE

TDA8763M/3

Part No TDA8763M/3
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 10-bit high-speed low-power ADC with internal reference regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266380-TDA8763M/3
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8763M/3 CAD Model

Description

The NXP TDA8763M/3 is a state-of-the-art high-speed 10-bit Analog-to-Digital Converter (ADC) that offers exceptional performance and versatility for a wide range of applications. This precision ADC is designed to operate at a very high sampling rate, making it an ideal choice for applications that require fast and accurate digitalization of analog signals.

With its 10-bit resolution, the TDA8763M/3 ensures excellent dynamic performance, providing a fine level of detail in signal conversion. This resolution, combined with a high sampling rate, allows for the capture of high-frequency signals without losing fidelity, which is crucial for applications such as digital oscilloscopes, medical imaging, and high-speed data acquisition systems.

The device is designed with an advanced CMOS process, which not only helps in achieving low power consumption but also ensures that the device can operate under a wide range of temperatures, making it reliable in various environmental conditions. Furthermore, the TDA8763M/3 features an on-chip track-and-hold circuit, which simplifies the design and reduces the need for external components.

One of the key advantages of the TDA8763M/3 is its ease of integration into existing systems. It comes with a parallel output interface, allowing for straightforward connectivity with microprocessors and DSPs. This feature accelerates the development process and enables designers to bring their products to market more quickly.

The TDA8763M/3 also boasts a flexible reference voltage input, which provides designers with the ability to set the dynamic range of the converter to match the specific requirements of their application. Whether it's used in professional video equipment, high-speed communications, or radar and satellite systems, the TDA8763M/3 delivers the accuracy and speed that modern digital systems demand.

In summary, the NXP TDA8763M/3 is a robust and high-performing ADC that offers a perfect blend of speed, precision, and reliability. It is a testament to NXP's commitment to providing high-quality components for the electronics industry.

You May Also Be Interested in

Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Texas Instruments
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Intel
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Tyco Electronics
Lowest to $1.1071
Cypress Semiconductor Corp
Lowest to $386.1000
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Toshiba Semiconductor and Storage
Lowest to $69.2099

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess