EN
  • EN
  • DE

USBQ50424E3/TR7

Part No USBQ50424E3/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 24VWM 57VC QFN143 / 57V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount QFN-143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Package Tape & Reel
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 57V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications Ethernet
Capacitance @ Frequency 3pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Supplier Device Package QFN-143
Base Product Number USBQ504
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1342846-USBQ50424E3/TR7
Ultra Librarian 3D Model Ultra Librarian USBQ50424E3/TR7 CAD Model

Description

Microchip Technology's USBQ50424E3/TR7: A High-Performance USB Controller

The USBQ50424E3/TR7 is a cutting-edge USB controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is tailored for applications that require reliable and high-speed data transfers using the USB interface. Ideal for a wide range of markets including consumer electronics, automotive, and industrial control, the USBQ50424E3/TR7 is a testament to Microchip's commitment to delivering high-quality and innovative solutions.

Key Features

  • USB Compliance: The device is compliant with USB 2.0 specifications, ensuring compatibility with a broad range of USB devices and guaranteeing a high level of interoperability.
  • High Data Transfer Rates: With support for high-speed data transfer rates, this controller is well-suited for applications that demand quick and efficient data communication.
  • Low Power Consumption: Designed with power efficiency in mind, the USBQ50424E3/TR7 helps in reducing the overall power consumption of the system, making it ideal for battery-powered devices.
  • Compact Package: The device comes in a compact package, which is perfect for space-constrained applications without compromising on performance or functionality.
  • Robust Design: The controller is engineered to withstand the rigors of everyday use, ensuring a long operational life and reducing the need for frequent replacements.

Applications

The versatility of the USBQ50424E3/TR7 allows it to be used in a myriad of applications, such as:

  • Portable consumer devices where space and power efficiency are critical.
  • Automotive infotainment systems that require robust and high-speed data connectivity.
  • Industrial control systems where reliable data transfer is paramount.

With its combination of performance, efficiency, and compact design, the USBQ50424E3/TR7 from Microchip Technology is an excellent choice for developers looking to integrate USB functionality into their next project. It provides the reliability and functionality expected from a leader in microcontroller and analog semiconductors, ensuring that your product can meet the demands of the modern market.

You May Also Be Interested in

Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess