EN
  • EN
  • DE

MC100E116FNG

Part No MC100E116FNG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC LINE RECEIVER QUINT 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Differential Receiver
Supply Voltage 4.2 V to 5.7 V
Number of Bits 5
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 207745-MC100E116FNG
Ultra Librarian 3D Model Ultra Librarian MC100E116FNG CAD Model

Description

ON Semiconductor MC100E116FNG: A Quintessential Solution for High-Speed Signal Distribution

The ON Semiconductor MC100E116FNG is a quintuple ECL to TTL translator designed to address the needs of high-speed signal distribution applications. This device is a part of the 100E series, which is renowned for its high performance and reliability in demanding environments. The MC100E116FNG is engineered to provide a seamless interface between Emitter Coupled Logic (ECL) and Transistor-Transistor Logic (TTL) systems, making it an indispensable component in mixed-logic environments.

Encased in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, the MC100E116FNG ensures a compact footprint on the circuit board, making it ideal for space-constrained applications. The device operates over a standard voltage range, with VCC = 5.0 V ±5% for TTL logic and VEE = -4.2 V to -5.7 V for ECL logic, providing the flexibility needed for various system designs.

The MC100E116FNG boasts a high-speed signal distribution capability, with a typical propagation delay of only 2.0 ns and a maximum of 2.5 ns, ensuring swift and accurate signal translation. This rapid response time is critical in applications where timing and synchronization are paramount, such as in high-speed computing, telecommunications, and data processing systems.

Furthermore, the device features a differential ECL input structure that provides enhanced noise immunity, a characteristic that is crucial in maintaining signal integrity in electrically noisy environments. The MC100E116FNG also includes an open-collector TTL output stage, which allows for wired-OR configurations and easy interfacing with other TTL logic components.

ON Semiconductor's commitment to quality is evident in the MC100E116FNG, which is fabricated using a self-aligned silicon gate technology. This technology contributes to the device's exceptional performance characteristics, including a wide operating temperature range of -40°C to +85°C, making it suitable for industrial applications.

In summary, the ON Semiconductor MC100E116FNG is a versatile and high-performing solution for systems requiring reliable ECL to TTL translation. Its fast propagation delay, robust noise immunity, and compatibility with wired-OR TTL outputs make it an excellent choice for designers looking to optimize their high-speed signal distribution networks.

You May Also Be Interested in

Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess