EN
  • EN
  • DE

USB4640I-HZH-03

Part No USB4640I-HZH-03
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 28 Weeks
Features Cell Phones, GPS, PCs, Printers, Set-Top Boxes Interface 48-QFN (7x7)
Manufacturer Microchip Technology
Package Tray
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (7x7)
Family Name USB4640
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902339-USB4640I-HZH-03
Ultra Librarian 3D Model Ultra Librarian USB4640I-HZH-03 CAD Model

Description

Microchip Technology's USB4640I-HZH-03: High-Speed USB 2.0 Hub and HSIC USB 2.0 Hub with Multi-TRAK

The USB4640I-HZH-03 is a cutting-edge connectivity solution from Microchip Technology, designed to enhance the performance and flexibility of USB 2.0 applications. This high-speed USB hub controller integrates a 2-port USB 2.0 hub with a USB 2.0 High-Speed Inter-Chip (HSIC) interface, making it an ideal choice for a wide range of applications in computing, docking stations, monitors, and other embedded systems.

One of the key features of the USB4640I-HZH-03 is its support for Multi-TRAK technology, which allows the device to provide a separate transaction translator for each downstream port. This ensures maximum bandwidth for connected devices, as each port is capable of operating at full high-speed data transfer rates independently of the others. This is particularly beneficial in mixed-speed USB environments where both high-speed and full-speed/low-speed devices are in use.

The hub controller is also equipped with a HSIC interface which offers a significant reduction in power consumption and pin count compared to traditional USB 2.0. The HSIC connection is a two-wire interface that operates at 480 Mbps and provides a direct link to the host processor, thus reducing overall system complexity and cost.

Designed with robustness in mind, the USB4640I-HZH-03 features built-in ESD protection circuits to safeguard against electrostatic discharges, ensuring the reliability and longevity of the product in various environments. Furthermore, the device is compliant with the USB 2.0 specification and is backward compatible with USB 1.1, ensuring seamless integration with existing USB peripherals and systems.

For developers, Microchip Technology provides extensive technical support, including reference designs and software drivers, to facilitate the implementation of the USB4640I-HZH-03 into any USB 2.0 application. The hub controller is available in a compact 36-pin QFN package, making it suitable for space-constrained applications while providing ample functionality for a multitude of USB connectivity needs.

Overall, the USB4640I-HZH-03 from Microchip Technology is a versatile and high-performance solution that meets the increasing demands for efficient and reliable USB connectivity in modern electronic devices.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4874 $57.4370
11+ $9.4255 $103.6805
17+ $9.1310 $155.2270
23+ $8.8364 $203.2372
30+ $8.5419 $256.2570
40+ $7.6583 $306.3320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess