EN
  • EN
  • DE

USB4604I-1070HN

Part No USB4604I-1070HN
Manufacturer Microchip Technology
Catalog USB Interface
Description USB Interface IC USB 2.0 HI-SPEED FOUR PORT HUB CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip
Category USB Interface
Series USB4604
Product USB Hubs
Type Hub Controller
Mounting Style SMD/SMT
Package / Case SQFN-48
Standard USB 2.0
Speed High Speed (HS)
Data Rate 480 Mb/s
Supply Voltage - Min 1.8 V
Supply Voltage - Max 3.3 V
Moisture Sensitive Yes
Ultra Librarian 3D Model Ultra Librarian USB4604I-1070HN CAD Model

Description

USB Interface IC USB 2.0 HI-SPEED FOUR PORT HUB CONTROLLER

You May Also Be Interested in

Microchip Technology
USB Interface IC USB 2.0 HI-SPEED FOUR PORT HUB CONTROLLER
Lowest to $8.0294
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8UDFN / Power Switch/Driver 1:1 P-Channel 2A U-DFN3030-8 (Type E)
Lowest to $0.6911
Texas Instruments
IC DISPLYPRT 2:1 DIFF SW 56WQFN / USB Switch IC 1 Channel 56-WQFN (5x11)
Lowest to $6.6067
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2A 8-MSOP-EP
Lowest to $0.4645
Monolithic Power Systems Inc.
IC PWR SWITCH 1:1 8MSOP / Power Switch/Driver 1:1 500mA 8-MSOP
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 9WLCSP / Power Switch/Driver 1:1 N-Channel 2A 9-WLCSP (1.36x1.36)
Lowest to $1.1435
Monolithic Power Systems Inc.
IC PWR SWITCH 1:2 8SOIC / Power Switch/Driver 1:2 1A 8-SOIC
Lowest to $0.5879
Texas Instruments
IC MUX/DEMUX 4CH TYPE C2 30WQFN / USB Switch IC 1 Channel 30-WQFN (4.5x2.5)
Lowest to $2.6201

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0294 $56.2058
16+ $6.5883 $105.4128
24+ $6.3824 $153.1776
33+ $6.1765 $203.8245
42+ $5.9706 $250.7652
57+ $5.3530 $305.1210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,428 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess