EN
  • EN
  • DE

USB3503AI-1-GL-TR

Part No USB3503AI-1-GL-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER USB 25WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Temperature Range - Operating -40°C to 85°C
Case / Package 25-WLCSP (1.97x1.97)
Win Source Part Number 1116756-USB3503AI-1-GL-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB3503AI-1-GL-TR CAD Model

Description

The USB3503AI-1-GL-TR is a versatile and high-performance USB 2.0 Hi-Speed Hub Controller from Microchip Technology, designed to provide a convenient and efficient solution for expanding USB capabilities in various electronic devices. This IC is particularly suited for applications that require additional USB ports, such as portable devices, docking stations, monitors, and other peripherals.

Key Features

  • USB-IF Certification: The USB3503AI-1-GL-TR is fully compliant with the USB 2.0 specification and has been certified by the USB Implementers Forum, ensuring interoperability with existing USB systems and devices.
  • Multi-Port Expansion: It features three downstream ports for device expansion, enabling multiple USB connections through a single host port.
  • HSIC Interface: The High-Speed Inter-Chip (HSIC) interface allows for a direct connection to a USB 2.0 host, reducing the number of signal pins required and minimizing power consumption.
  • Low Power Operation: Designed with power efficiency in mind, the USB3503AI-1-GL-TR supports low-power states, making it ideal for battery-powered applications.
  • Charge Port Support: It supports Battery Charging Specification 1.2, allowing for faster charging of connected devices and improving user experience.
  • Configurability: The device can be configured via external EEPROM, GPIO, or SMBus, providing flexibility for various design requirements.

Applications

The USB3503AI-1-GL-TR is suitable for a wide range of applications, including:

  • Mobile phones and tablets
  • Portable media players
  • GPS devices
  • Gaming consoles
  • PC peripherals

Package and Availability

The device is offered in a compact 36-pin QFN package, making it easy to integrate into space-constrained designs. The 'TR' suffix indicates that the product is provided in tape and reel packaging, which is ideal for automated manufacturing processes. The USB3503AI-1-GL-TR is part of Microchip's commitment to providing advanced connectivity solutions that meet the evolving needs of the industry.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2327 $56.1635
11+ $9.2166 $101.3826
17+ $8.9286 $151.7862
24+ $8.6406 $207.3744
30+ $8.3526 $250.5780
41+ $7.4885 $307.0285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess