EN
  • EN
  • DE

TL16C2550IRHBR

Part No TL16C2550IRHBR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUAL UART 1.8V-5V FIFO 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Features Internal Oscillator
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 1.5Mbps
Supply Voltage - Operating 1.8 V to 5 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1107601-TL16C2550IRHBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL16C2550IRHBR CAD Model

Description

Overview of TL16C2550IRHBR Dual UART Interface

The TL16C2550IRHBR is a highly-integrated dual Universal Asynchronous Receiver/Transmitter (UART) interface IC designed by Texas Instruments. This advanced communication chip is built to facilitate serial data exchange between a microprocessor or microcontroller and a serial network. The device is particularly suitable for applications requiring high data rates and efficient serial data communication in industrial, telecommunications, and consumer electronics sectors.

Key Features

  • Dual Channel: The TL16C2550IRHBR contains two independent UART channels, each capable of handling serial data transfer operations, allowing for simultaneous communication on two separate serial ports.
  • Enhanced Baud Rate: It supports baud rates up to 1.5 Mbps, making it an ideal choice for high-speed serial communication requirements.
  • Programmable FIFOs: Each UART channel is equipped with programmable FIFOs that can be configured to 16 or 64 bytes, which helps to reduce the overhead of CPU intervention and improves system efficiency.
  • Automatic Flow Control: The device offers automatic hardware and software flow control, which prevents data loss during transmission by managing the data flow between devices.

Power and Packaging

The TL16C2550IRHBR is designed with low power consumption in mind. It operates over a wide supply voltage range, making it versatile for various system designs. This component comes in a compact 32-VQFN (RHB) package, which is space-efficient and suitable for PCBs with limited real estate.

Compatibility and Applications

With its 5V tolerant inputs, the TL16C2550IRHBR is compatible with a broad range of microprocessors and microcontrollers. Its robust feature set makes it an excellent choice for applications such as:

  • Point of Sale (POS) terminals
  • Factory automation and process control systems
  • Networking equipment, such as routers and switches
  • Consumer electronics, including gaming consoles and set-top boxes

Conclusion

The Texas Instruments TL16C2550IRHBR dual UART interface is a powerful and versatile solution for any application requiring reliable and high-speed serial communication. Its dual-channel operation, high data rate capability, and programmable FIFOs make it a top choice for designers looking to optimize their serial interface requirements.

You May Also Be Interested in

MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5627 $54.2508
9+ $11.1284 $100.1556
14+ $10.7806 $150.9284
20+ $10.4329 $208.6580
25+ $10.0851 $252.1275
34+ $9.0418 $307.4212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess