EN
  • EN
  • DE

MAX22246CAWA/V+

Part No MAX22246CAWA/V+
Manufacturer Maxim Integrated
Catalog Digital Isolators
Description REINFORCED, FAST, LOW-POWER 2-CH / CAN, RS232, RS422, RS485 Digital Isolator 5000Vrms 2 Channel 200Mbps 50kV/µs (Typ) CMTI 8-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Technology Capacitive Coupling
Type CAN, RS232, RS422, RS485
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 50kV/µs (Typ)
Data Rate 200Mbps
Propagation Delay tpLH / tpHL (Max) 9.5ns, 9.9ns
Pulse Width Distortion (Max) 2ns
Rise / Fall Time (Typ) 0.8ns, 1ns (Max)
Voltage - Supply 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX22246
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356666-MAX22246CAWA/V+
Ultra Librarian 3D Model Ultra Librarian MAX22246CAWA/V+ CAD Model

Description

The MAX22246CAWA/V+ from Maxim Integrated is a state-of-the-art digital isolator designed to provide secure and reliable signal isolation in a variety of industrial and commercial applications. This robust component ensures that digital signals are transferred accurately across an isolation barrier, which is crucial for protecting sensitive electronic circuits from high voltages and noise in harsh environments.

Key Features

  • High Isolation Voltage: The MAX22246CAWA/V+ offers a high isolation voltage of 5kVrms for 60 seconds, which is ideal for ensuring safety and maintaining signal integrity under extreme conditions.
  • Channel Configuration: This digital isolator comes with four forward-direction channels, providing versatility in connecting multiple signals across the isolation barrier.
  • Data Rate: It supports a wide data rate range up to 100Mbps, making it suitable for high-speed data communication without compromising on performance.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with low power consumption, which is critical for battery-powered devices and energy-sensitive applications.
  • Robust Operation: The device is characterized for operation over the full industrial temperature range of -40°C to +125°C, ensuring reliable performance in a variety of operating conditions.

Applications

The MAX22246CAWA/V+ is particularly well-suited for use in industrial automation systems, medical equipment, electric vehicles, and other applications where signal integrity and electrical isolation are of paramount importance. Its robust design makes it an excellent choice for:

  • Isolated SPI Interfaces
  • Isolated I2C Interfaces
  • Isolated RS-485/RS-232 Interfaces
  • Isolated ADC/DAC Interfaces
  • General Purpose Multichannel Isolation

Package and Quality

The MAX22246CAWA/V+ is available in a compact 16-pin wide-body SOIC package, which is suitable for space-constrained applications. Maxim Integrated is committed to delivering high-quality products, and this digital isolator is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess