EN
  • EN
  • DE

1550DBK

Part No 1550DBK
Manufacturer Hammond Manufacturing
Catalog Boxes
Description Black Die Cast Aluminum Wall Mount Watertight Enclosure / BOX ALUM BLACK 4.51"L X 2.52"W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1550
Container Type Box
Dimension 4.508" L x 2.520" W (114.50mm x 64.00mm)
Height 2.169" (55.09mm)
Area (L x W) 11.5" (74cm)
Design Cover Included
Material Metal, Aluminum
Color Black
Thickness 0.071" (1.80mm)
Ratings IP54
Win Source Part Number 784846-1550DBK
Popularity Medium
Supply and Demand Status Limited
Family Name 1550W
Introduction Date June 24, 2009
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 1550DBK CAD Model

Description

The Hammond Manufacturing 1550DBK is a black-colored box that belongs to the 1550 series. It is manufactured by Hammond Manufacturing.

  • IP Rating: IP54
  • Material: Metal, Aluminum
  • Thickness: 0.071" (1.80mm)
  • Height: 2.169" (55.09mm)
  • Dimensions: 4.508" L x 2.520" W (114.50mm x 64.00mm)
  • Alternative Part Number: AN-1303-G
  • Estimated EOL Date: 2027
  • Cover: Yes
  • Supply and Demand Status: Limited

You May Also Be Interested in

Bud Industries
BOX ABS BLACK 7.44"L X 5.28"W
Need more? Email Us
Hoffman Enclosures, Inc.
BOX STEEL GRAY 20"L X 20"W / Gray Steel Wall Mount Enclosure
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 20"L X 20"W
Need more? Email Us
Bud Industries
BOX ALUM BLACK/SLV 9.32"LX3.78"W
Lowest to $74.4931
Rose Enclosures
BOX FIBERGLASS GRAY 4.8" X 4.72"
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 48"L X 8"W
Need more? Email Us
Hammond Manufacturing
BOX ALUM BLACK 8.66"L X 6.5"W
Need more? Email Us
Hoffman Enclosures, Inc.
BOX ALUM GRAY 8.66"L X 4.72"W
Need more? Email Us
Molex, LLC
BOX NYLON BLACK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess