EN
  • EN
  • DE

LAN9303I-ABZJ

Part No LAN9303I-ABZJ
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Small Form Factor Three Port 10/100 Managed Ethernet Switch with Single MII/RMII/Turbo MII | IC ETHER SW 3PORT 16BIT 56QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Switch
Interface I2C
Standards 10/100 Base-T/TX PHY
Supply Voltage (V) 3.3V
Supply Current 190mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Family Part Number LAN9303
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1195039-LAN9303I-ABZJ
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN9303I-ABZJ CAD Model

Description

Microchip Technology's LAN9303I-ABZJ Ethernet Switch

The LAN9303I-ABZJ is a high-performance, small-footprint, three-port managed Ethernet switch from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact integrated circuit is designed to address the growing demand for network connectivity in embedded applications.

Featuring two fully-integrated Ethernet transceivers and one flexible high-speed interface, the LAN9303I-ABZJ offers a versatile solution that can be configured as either a MAC or PHY, providing designers with the flexibility to connect to different host processors or SoCs. This makes it an ideal choice for a wide variety of applications, including industrial automation, automotive infotainment systems, home networking, and smart energy management.

The device supports a wide range of data transfer speeds, including 10BASE-T and 100BASE-TX, ensuring compatibility with existing network infrastructure while providing the speed required for modern applications. Additionally, it features a range of advanced management and power-saving features, such as Energy Efficient Ethernet (EEE) and Wake-on-LAN, which help to reduce overall power consumption and extend the life of battery-powered devices.

With its robust packet handling capabilities, the LAN9303I-ABZJ efficiently manages network traffic, ensuring reliable communication even in environments with high data throughput. Moreover, it includes support for VLANs and QoS, which are essential for segmenting network traffic and prioritizing time-sensitive data such as voice and video streams.

The compact package and minimal external component requirements of the LAN9303I-ABZJ make it a space-saving solution for printed circuit board designs. Additionally, Microchip Technology provides comprehensive technical support and development tools, including reference designs and software drivers, to facilitate rapid integration and speed time to market for product developers.

In summary, the LAN9303I-ABZJ from Microchip Technology is a versatile, high-performance Ethernet switch that delivers the features and reliability required for the next generation of connected devices.

You May Also Be Interested in

ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3233 $53.2932
10+ $10.9319 $109.3190
15+ $10.5903 $158.8545
20+ $10.2487 $204.9740
26+ $9.9071 $257.5846
34+ $8.8822 $301.9948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,533 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess