EN
  • EN
  • DE

USB3322C-GL-TR

Part No USB3322C-GL-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX USB 2.0 FLEXPWR 25WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol USB
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 150mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 25-WLCSP (1.97x1.97)
Win Source Part Number 043521-USB3322C-GL-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USB3322C-GL-TR CAD Model

Description

Microchip Technology's USB3322C-GL-TR: High-Performance USB 2.0 Transceiver

The USB3322C-GL-TR is a cutting-edge USB 2.0 Hi-Speed transceiver chip offered by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This versatile transceiver is designed to meet the needs of modern, high-speed data communication while ensuring compliance with the USB 2.0 standard. It's an ideal solution for a variety of applications, including mobile phones, digital cameras, printers, and other peripherals that require fast and reliable USB connectivity.

At the heart of the USB3322C-GL-TR is its high-quality design which supports both full-speed (12 Mbps) and hi-speed (480 Mbps) data rates, ensuring that devices can communicate quickly and efficiently. The chip is highly integrated and includes features that minimize external component requirements, simplifying design and reducing overall system costs.

Key features of the USB3322C-GL-TR include:

  • UTMI+ Interface: The chip comes with a UTMI+ Level 3 interface for easy integration with a USB controller.
  • Low Power Consumption: It boasts low power consumption, with an advanced power management system that includes support for both individual and global power-down states.
  • Integrated Termination Resistors: The inclusion of integrated termination resistors and pull-down resistors helps to reduce the number of external components required.
  • ESD Protection: Enhanced ESD protection is built-in, ensuring the device's resilience against electrostatic discharges, which is critical for maintaining the integrity of USB connections.
  • Small Form Factor: The transceiver is available in a compact 24-QFN (4x4 mm) package, making it suitable for space-constrained applications.

The USB3322C-GL-TR transceiver is also characterized by its flexibility, supporting a variety of USB signaling and protocols. It is compliant with the USB 2.0 specification and backward compatible with USB 1.1, ensuring that it can be used with both new and legacy USB devices. Additionally, its temperature range and robust design make it suitable for both consumer and industrial environments.

With its combination of performance, integration, and cost-effectiveness, the USB3322C-GL-TR from Microchip Technology stands out as a superior choice for developers looking to incorporate USB 2.0 functionality into their designs.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0164 $60.3280
47+ $2.4751 $116.3297
73+ $2.3977 $175.0321
100+ $2.3204 $232.0400
129+ $2.2430 $289.3470
173+ $2.0110 $347.9030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,510 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess