Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1441209-SSDSC2KF240H6
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDSC2KF240H6 CAD Model

Description

The SSDSC2KF240H6 is a premium Solid State Disk (SSD) offered by Solidigm/Intel Bulk, featuring a storage capacity of 240GB in a 2.5" SATA form factor. This PRO 5400s series SSD is designed for high-demand applications and environments, offering an optimal balance of performance, reliability, and endurance. Equipped with a 6Gb/s SATA interface, it provides fast data transfer rates that significantly improve boot times, application loading, and system responsiveness. The SSD utilizes advanced NAND flash memory technology, ensuring efficient and consistent performance. The SSDSC2KF240H6 is an excellent choice for users requiring a high-performance storage solution that can handle rigorous workloads without compromising on speed or reliability. With its robust construction and Intel's engineering expertise, this SSD stands out as a reliable component for both professional and personal computing needs, offering enhanced efficiency and a smoother computing experience.

You May Also Be Interested in

Samsung
2TB SSD M.2-2280 990 EVO Plus PCIe4x4 NVMe
Need more? Email Us
ECAD model for MZ-V9S2T0BW
Solidigm
3.84TB SSD 2.5" SATA D3-S4520 6Gb/s
Need more? Email Us
ECAD model for SSDSC2KB038TZ1Z
Western Digital
1TB SSD M.2-2280 Blue SN5100 PCI4
Need more? Email Us
ECAD model for WDS100T5B0E
Western Digital
500GB SSD M.2-2280 Blue SN5100 NVMe PCIe4.0
Need more? Email Us
ECAD model for WDS500G5B0E
Kingston
3.84TB SSD 2.5" U.2 DC3000ME PCIe5x4 NVMe
Need more? Email Us
ECAD model for SEDC3000ME/3T8
Micron Technology Inc.
SSD 128GB M.2 MLC SATA III 3.3V
Lowest to $176.8422
ECAD model for MTFDDAV128MBF-1AN12ABYY
Samsung
2TB SSD M.2-2280 9100 PRO PCIe5x4 NVMe w/HS
Need more? Email Us
ECAD model for MZ-VAP2T0CW
Samsung
7.68TB SSD 2.5" U.2 PM9D3a PCIe5x4 NVMe SED
Need more? Email Us
ECAD model for MZWL67T6HBLC-00AW7
Kingston
1TB SSD M.2-2280 NV3 PCIe4.0x4 NVMe
Need more? Email Us
ECAD model for SNV3S/1000G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention