EN
  • EN
  • DE

STM1812MWX7F

Part No STM1812MWX7F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC RESET CIRCUIT 4.37V PP SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.37V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1109872-STM1812MWX7F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM1812MWX7F CAD Model

Description

Overview of STM1812MWX7F from STMicroelectronics

The STM1812MWX7F is a state-of-the-art microprocessor reset circuit designed and manufactured by STMicroelectronics, a global semiconductor leader. This compact and efficient device is engineered to monitor the supply voltage of microprocessors (µP) and digital systems, providing a reliable reset signal to the host processor when necessary. It ensures that the µP and its peripherals are reset properly during power-up, power-down, or brown-out conditions.

Key Features

  • Reset Threshold Accuracy: The STM1812MWX7F offers a precise reset threshold voltage, ensuring that the system reacts accurately to varying power conditions.
  • Low Power Consumption: Designed for energy-sensitive applications, the device consumes minimal power, contributing to the overall power efficiency of the system it is integrated into.
  • Reset Timeout: It features an internally fixed delay time which provides a reset signal timeout, allowing the system enough time to stabilize before normal operation resumes.
  • Operating Temperature: The device is capable of operating over a wide temperature range, making it suitable for various industrial applications.
  • Package: The STM1812MWX7F is available in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The versatility of the STM1812MWX7F makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Computers and computer peripherals
  • Embedded systems
  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Industrial controllers

Technical Specifications

  • Supply Voltage Range: The device supports a broad range of supply voltages, accommodating various system requirements.
  • Output Type: The STM1812MWX7F provides an active-low reset output, which is the standard for most microprocessor-based systems.

In conclusion, the STM1812MWX7F from STMicroelectronics is a robust and reliable solution for system reset management. Its precision, low power consumption, and compact form factor make it an ideal choice for designers looking to enhance system reliability and performance across a multitude of applications.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7843 $53.5290
70+ $1.4641 $102.4870
110+ $1.4183 $156.0130
150+ $1.3726 $205.8900
190+ $1.3268 $252.0920
255+ $1.1896 $303.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess