EN
  • EN
  • DE

USB2532I-1080AEN

Part No USB2532I-1080AEN
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 HUB CTLR 2PORT 36SQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Manufacturer Microchip Technology
Series flexPWR™
Package Tray
Operating Temperature Range -40°C ~ 85°C
Package 36-VFQFN Exposed Pad
Case / Package 36-SQFN (6x6)
Family Name USB2532
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844091-USB2532I-1080AEN
Ultra Librarian 3D Model Ultra Librarian USB2532I-1080AEN CAD Model

Description

Microchip Technology's USB2532I-1080AEN - High-Performance USB 2.0 Hub Controller

The USB2532I-1080AEN from Microchip Technology is a versatile and high-performance USB 2.0 hub controller that serves as a key solution for expanding USB capabilities in a wide range of applications. This device is designed to support connections to multiple USB devices, making it an ideal choice for use in desktop and mobile PCs, docking stations, monitors, and many other peripherals.

The USB2532I-1080AEN is a part of Microchip's family of USB 2.0 hub controllers that are known for their reliability and efficiency. It incorporates a multi-transaction translator (MTT) which enables optimal performance by allowing each downstream port to handle data transfers at their maximum speed, irrespective of the speed of other devices connected to the hub. This feature is particularly beneficial in mixed-speed USB environments.

Equipped with an integrated 2C2 (C-Squared) interface, the USB2532I-1080AEN allows for easy customization and configuration, enabling OEMs to tailor the device's settings to their specific requirements without the need for external memory components. The hub controller also boasts a PortMap feature, which provides flexibility in port mapping and LED behavior, enhancing the user experience through visual communication of port status.

With support for Battery Charging Specification 1.2, the USB2532I-1080AEN can facilitate faster charging for portable devices, thereby enhancing its utility in applications where quick charging is a key consideration. Additionally, the PhyBoost feature ensures robust signal quality by compensating for PCB and cable losses, ensuring reliable data transmission even in challenging physical environments.

Safety and compliance are paramount for Microchip Technology, and the USB2532I-1080AEN ensures adherence to industry standards, including ESD and EMC regulations. With its robust design and advanced features, the USB2532I-1080AEN stands out as a superior hub controller for developers looking to create high-quality, USB-enabled products.

You May Also Be Interested in

ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Maxim Integrated
Lowest to $10.0855
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4159 $52.9908
28+ $3.6233 $101.4524
43+ $3.5101 $150.9343
59+ $3.3968 $200.4112
77+ $3.2836 $252.8372
102+ $2.9439 $300.2778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,464 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess