EN
  • EN
  • DE

Z86E3312PSC

Part No Z86E3312PSC
Manufacturer Zilog
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB OTP 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Z8 series Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) OTP
Manufacturer Zilog
Series Z8®
Package Tube
Part Status Obsolete
Core Processor Z8
Core Size 8-Bit
Speed 12MHz
Connectivity EBI/EMI
Peripherals POR, WDT
Number of I/O 24
Program Memory Size 4KB (4K x 8)
Program Memory Type OTP
Supply Voltage 3.5V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 28-DIP (0.600", 15.24mm)
Family Name Z86E33
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 15
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939949-Z86E3312PSC
Ultra Librarian 3D Model Ultra Librarian Z86E3312PSC CAD Model

Description

The Zilog Z86E3312PSC is a member of the Z8 Encore! series of microcontrollers, based on the Z8 architecture. This microcontroller is designed for a variety of embedded applications, offering a blend of processing power, integrated peripherals, and memory to suit diverse control and automation needs. The Z8 Encore! family is known for its ease of use and robust feature set, making it a popular choice for both experienced and novice developers.

Applications:

  • Industrial Control Systems: Used in controlling machinery, monitoring processes, and automating tasks in industrial environments.
  • Consumer Electronics: Found in appliances, remote controls, and other consumer devices requiring embedded control.
  • Motor Control: Suitable for controlling the speed and direction of motors in various applications.
  • Security Systems: Integrated into alarm systems, access control systems, and surveillance equipment.
  • Data Acquisition: Employed in collecting data from sensors and transducers in industrial and scientific applications.

Features:

  • Z8 CPU Core: Based on the efficient Z8 architecture, providing adequate processing power for embedded control tasks.
  • Flash Memory: Includes on-chip flash memory for storing program code and data, enabling easy updates and customization.
  • RAM: Features internal RAM for temporary data storage and program execution.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing and event counting.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C interfaces for communication with other devices and peripherals.
  • Analog-to-Digital Converter (ADC): Includes an ADC for converting analog signals into digital values for processing.
  • Digital I/O Pins: Offers a variety of configurable digital I/O pins for interfacing with external devices.
  • PWM Outputs: Provides PWM outputs for controlling motor speed, LED brightness, and other applications requiring variable duty cycle signals.

Benefits:

  • High Performance: The Z8 CPU core delivers sufficient processing power for a wide range of embedded applications.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components, simplifying system design and reducing cost.
  • Ease of Use: The Z8 Encore! family is known for its user-friendly development tools and extensive documentation.
  • Flexibility: Configurable I/O pins and communication interfaces provide flexibility in interfacing with various external devices.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

The Z86E3312PSC microcontroller from Zilog offers a versatile and reliable solution for embedded control applications, combining processing power, integrated peripherals, and ease of use in a single package. Its robust feature set and flexible architecture make it a popular choice for a wide range of industrial, consumer, and automotive applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess