EN
  • EN
  • DE

UCS1001-4-BP-TR

Part No UCS1001-4-BP-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC USB PORT POWER CTRLR 20QFN / USB Dedicated Charging Port (DCP), Power Switch PMIC 20-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Microchip Technology
Package Tape & Reel (TR)
Applications USB Dedicated Charging Port (DCP), Power Switch
Current - Supply 650µA
Voltage - Supply 2.9V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number UCS1001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 5,000
Win Source Part Number 1053468-UCS1001-4-BP-TR
Ultra Librarian 3D Model Ultra Librarian UCS1001-4-BP-TR CAD Model

Description

Microchip Technology UCS1001-4-BP-TR USB Port Power Controller

The UCS1001-4-BP-TR from Microchip Technology is a cutting-edge USB port power controller designed for applications requiring efficient power management and charging capabilities. This innovative product is tailored to enhance the functionality of USB ports by providing precise control over the power delivered to downstream devices.

Key Features:

  • Programmable Current Limit: The device allows for adjustable current limits, ensuring that each connected device receives the appropriate amount of power without risking damage due to overcurrent conditions.
  • Integrated Charge Emulation Profiles: It comes with built-in charge emulation profiles for popular mobile devices, facilitating seamless compatibility and optimized charging for a wide range of smartphones and tablets.
  • Dynamic Power Management: The UCS1001-4-BP-TR is capable of dynamic power management, which helps to prioritize power distribution among multiple connected devices, maximizing efficiency and reliability.
  • High-Level Protection Features: The controller includes over-temperature, over-voltage, and short-circuit protection, safeguarding both the USB controller and connected devices from potential electrical hazards.
  • Flexible Configuration: It supports both automatic and manual configurations, giving designers the freedom to tailor the power delivery according to specific application requirements.

Applications:

The versatility of the UCS1001-4-BP-TR makes it an ideal choice for a variety of applications, including:

  • Desktop and laptop computers
  • USB hubs and docking stations
  • Monitors with USB charging ports
  • Peripheral devices with integrated USB ports
  • Charging stations and aftermarket chargers

With its compact design, the UCS1001-4-BP-TR is available in a 20-QFN (4x4) package, making it easy to integrate into existing and new designs. It operates over a wide temperature range, ensuring reliable performance in diverse environments. The UCS1001-4-BP-TR is a testament to Microchip Technology's commitment to providing solutions that enhance connectivity and power management in today's USB-equipped devices.

Whether you are developing a consumer electronics product or industrial-grade equipment, the UCS1001-4-BP-TR offers the flexibility, protection, and efficiency needed to create a superior USB power delivery system.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess