Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Applications Controller
Voltage - Supply 3.3V
Package / Case 128-TQFP
Supplier Device Package 128-VTQFP (14x14)
Mounting Type Surface Mount
Base Product Number USB2228
Standard Package 90 pcs
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 396396-USB2228-NU-10
Ultra Librarian 3D Model Ultra Librarian USB2228-NU-10 CAD Model

Description

Microchip Technology USB2228-NU-10

The USB2228-NU-10 from Microchip Technology is a leading-edge USB 2.0 Flash Media Card Reader Controller designed to enable a direct interface between the USB host and various flash memory cards. This versatile controller is an essential component for manufacturers and developers looking to incorporate a USB card reader or similar functionality into their devices.

Key Features

  • High Performance: With support for USB 2.0, the USB2228-NU-10 offers high-speed data transfer rates, ensuring efficient operation and quick access to multimedia files and documents.
  • Multi-Card Support: The device is compatible with a wide range of memory card formats including SD, MMC, MS, xD, and CF, making it a versatile solution for various applications.
  • Integrated Design: This controller integrates PHY, Link, and Mass Storage Class Bulk-Only Transport layers, providing a comprehensive solution that simplifies design efforts and reduces time to market.
  • Low Power Consumption: Designed for power-sensitive applications, the USB2228-NU-10 maintains low power consumption, increasing battery life in portable devices.
  • Customizable: Microchip Technology offers support for firmware customization, allowing designers to tailor the controller to specific product requirements.

Applications

The USB2228-NU-10 is suitable for a diverse range of applications. It's ideal for integration into laptops, desktops, printers, televisions, multimedia players, and other consumer electronics that require a built-in card reader. Additionally, its high-speed data transfer capabilities make it an excellent choice for photo kiosks, digital signage, and other commercial systems where rapid access to flash media is essential.

Product Quality and Support

Microchip Technology is known for its commitment to quality and reliability, and the USB2228-NU-10 is no exception. Customers can expect robust performance and longevity from this product. Furthermore, Microchip provides comprehensive technical support, ensuring that designers and manufacturers can leverage the full potential of the USB2228-NU-10 in their products.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 48TQFN / HDMI Interface 48-TQFN (7x7)
Lowest to $7.3864
ECAD model for PI3VDP1430ZBEX
Diodes Incorporated
IC INTERFACE SPECIALIZED 42TQFN / HDMI Redriver, Level Shifter Interface 42-TQFN (9x3.5)
Lowest to $4.9296
ECAD model for PI3HDX1204EZHEX
Maxim Integrated
IC INTERFACE SPECIALIZED 10UMAX / Smart Card Interface 10-uMAX/uSOP
Lowest to $28.2315
ECAD model for MAX1740EUB+
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Translating Switch Interface 20-TSSOP
Lowest to $1.0590
ECAD model for PCA9545APWT
Texas Instruments
IC INTFACE SPECIALIZED 64HTQFP / Automotive Interface 64-HTQFP (10x10)
Lowest to $23.9394
ECAD model for SN65DSI84TPAPRQ1
Intel
Lowest to $26.8616
ECAD model for LXT16642MF
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Interface 32-TQFN (3x6)
Need more? Email Us
ECAD model for PI3HDMI511AZLEX
STMicroelectronics
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Reader, Writer Interface 28-SO
Lowest to $1.6548
ECAD model for ST8024LACDR
Freescale Semiconductor - NXP
IC SWITCH DETECT SPI 32-SOIC
Lowest to $6.9425
ECAD model for MC33972ATEW

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention