EN
  • EN
  • DE

SY88823VKI

Part No SY88823VKI
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description 3.3V/5V 3.2Gbps CML LOW-POWER LIMITING POST AMPLIFIER W/TTL SD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family PMIC - Laser Drivers
Win Source Part Number 195174-SY88823VKI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88823VKI CAD Model

Description

Microchip Technology's SY88823VKI - A High-Performance Optical Network IC

The SY88823VKI from Microchip Technology is a cutting-edge integrated circuit designed for high-speed optical networking applications. This device is a testament to Microchip's commitment to providing advanced solutions for communication networks, ensuring reliable and efficient data transmission.

As a key component in optical network infrastructure, the SY88823VKI boasts an impressive feature set tailored for the demands of modern data communication systems. It is designed to operate at high frequencies, offering excellent performance in terms of speed and signal integrity. This makes it an ideal choice for use in fiber-optic transceivers, data center interconnects, and high-speed telecommunication systems.

Key Features:

  • High-Speed Operation: The SY88823VKI is engineered to handle the rapid pace of data transmission, supporting the high data rates required in contemporary optical networks.
  • Low Power Consumption: Energy efficiency is at the heart of this IC, minimizing operational costs and heat generation while maintaining high performance.
  • Compact Design: The small footprint of the SY88823VKI allows for integration into a variety of hardware configurations, saving valuable board space and enabling flexible system design.
  • Robust Reliability: Built to Microchip's stringent quality standards, this product offers dependable operation even in the demanding environments typical of high-speed networking equipment.

The SY88823VKI also comes equipped with advanced diagnostic features and programmable functionality, providing system designers with the tools necessary to optimize performance and ensure stable operation. Its compatibility with various optical standards further enhances its versatility, making it a suitable choice for a wide range of applications.

In summary, Microchip Technology's SY88823VKI is a sophisticated and reliable IC that meets the needs of today's optical network solutions. Its combination of high-speed capabilities, efficiency, and compact design, along with Microchip's reputation for quality, makes it a top choice for engineers and designers looking to push the boundaries of communication technology.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRV 155MBPS 5.5V 10MSOP / Laser Driver IC 155Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3.1GBPS
Need more? Email Us
Renesas Electronics America
IC LASER DRIVER
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.7GBPS 3.6V 32MLF / Laser Driver IC 2.7Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.14V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8170 $62.5360
19+ $6.4137 $121.8603
28+ $6.2127 $173.9556
39+ $6.0129 $234.5031
50+ $5.8120 $290.6000
67+ $5.2114 $349.1638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess