EN
  • EN
  • DE

MMQA24VT1

Part No MMQA24VT1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 24VWM 34.6VC SC74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Features 34.6V Clamp 694mA (8/20µs) Ipp Tvs Diode Surface Mount SC-74
Manufacturer ON Semiconductor
Series MMQA
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SC-74, SOT-457
Case / Package SC-74
Family Name MMQA24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927533-MMQA24VT1
Ultra Librarian 3D Model Ultra Librarian MMQA24VT1 CAD Model

Description

The MMQA24VT1 series from ON Semiconductor represents a robust solution for circuit protection in a variety of applications. These multi-channel transient voltage suppressors (TVS) are designed to protect sensitive electronic components from voltage spikes and transients induced by inductive load switching and lightning on the I/O lines.

Key Features

  • Multi-Channel Protection: The MMQA24VT1 series offers four lines of protection in a common anode configuration, making it an ideal choice for protecting multiple lines simultaneously while saving board space.
  • Peak Power Dissipation: Each device is capable of handling a peak pulse power of 225 Watts (8/20µs waveform), ensuring reliable protection against high-energy transients.
  • Low Clamping Voltage: With a low clamping voltage, these TVS diodes ensure that the protected components are exposed to minimal stress during voltage transients.
  • SC-74 Package: Encased in a small SC-74 package, the MMQA24VT1 series is designed for space-constrained applications, providing effective protection without compromising on size.
  • ISO 7637-2 & ISO 10605 Compliance: These diodes are compliant with automotive industry standards for electrical transient protection, making them suitable for use in automotive environments.

Applications

The MMQA24VT1 series is versatile and can be used in a wide range of applications. These include:

  • Automotive electronics
  • Portable devices
  • Industrial control systems
  • Microprocessor/microcontroller-based systems
  • Power management systems

Specifications

Parameter Value
Configuration Quad, Common Anode
Peak Pulse Power (8/20µs) 225 Watts
Stand-Off Voltage 24 V
Maximum Clamping Voltage 42.1 V @ 5.2 A
Package SC-74

With its comprehensive protection capabilities and compact form factor, the MMQA24VT1 series from ON Semiconductor is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess