EN
  • EN
  • DE

USB2227-NU-05

Part No USB2227-NU-05
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 128VTQFP / Controller Interface 128-VTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Applications Controller
Voltage - Supply 3.3V
Package / Case 128-TQFP
Supplier Device Package 128-VTQFP (14x14)
Mounting Type Surface Mount
Base Product Number USB2227
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 396391-USB2227-NU-05
Ultra Librarian 3D Model Ultra Librarian USB2227-NU-05 CAD Model

Description

The USB2227-NU-05 is a state-of-the-art USB 2.0 Flash Media Card Reader Controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced controller is designed to bridge the gap between high-speed USB interfaces and popular flash media card formats, providing a seamless data transfer experience for a wide range of digital applications.

Key Features:

  • High-Speed USB 2.0 Interface: The USB2227-NU-05 supports high-speed USB 2.0 data transfer rates up to 480 Mbps, ensuring quick and efficient file transfers between devices.
  • Multiple Card Format Support: It is compatible with a variety of flash media card formats including SD, SDHC, MMC, MS, MS Pro, and xD, making it a versatile solution for reading different types of memory cards.
  • Integrated PHY and Voltage Regulators: The device includes an integrated USB 2.0 PHY and voltage regulators, reducing the need for external components and simplifying the design process for system integrators.
  • Low Power Consumption: Designed with power efficiency in mind, the USB2227-NU-05 features low power consumption modes, making it suitable for portable and battery-powered applications.
  • Customizable Firmware: Microchip offers firmware that can be customized to meet specific OEM requirements, providing flexibility and control over the end-product's functionality.

Applications:

The USB2227-NU-05 is ideal for a broad range of applications, including:

  • Desktop and Laptop Computers
  • Consumer Electronics
  • Digital Cameras and Camcorders
  • Printers and Multifunction Devices
  • TVs and Set-Top Boxes

With its robust design, comprehensive feature set, and support for multiple flash media card formats, the Microchip USB2227-NU-05 Flash Media Card Reader Controller is an excellent choice for developers and manufacturers looking to enhance the multimedia capabilities of their products.

You May Also Be Interested in

Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Altera
Specialized RoHS
Lowest to $10.1866
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess