EN
  • EN
  • DE

UCS2113-1-V/G4

Part No UCS2113-1-V/G4
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH 1:1 20QFN  /  Power Switch/Driver 1:1 3A 20-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Microchip Technology
Package Tube
Switch Type USB Switch
Number of Outputs 2
Output Configuration High Side
Interface I2C, SMBus
Voltage - Load 4.5V ~ 5.5V
Current - Output (Max) 3A
Rds On (Typ) 40mOhm
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-QFN (4x4)
Package / Case 20-VFQFN Exposed Pad
Base Product Number UCS2113
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 91
Win Source Part Number 1135489-UCS2113-1-V/G4
Ultra Librarian 3D Model Ultra Librarian UCS2113-1-V/G4 CAD Model

Description

The UCS2113-1-V/G4 is a sophisticated USB port power controller from Microchip Technology, designed to provide a reliable power management solution for USB ports. This versatile device is an essential component for any system that requires precise control over USB power delivery, ensuring the protection and efficient operation of connected USB devices.

Key Features:

  • Integrated USB 2.0 Compliant Switch: The UCS2113-1-V/G4 features an integrated USB 2.0 compliant switch that enables seamless connectivity and communication between devices.
  • Overcurrent Protection: With built-in overcurrent protection, this power controller ensures that any excessive current draw is detected and managed, preventing damage to both the USB port and the connected device.
  • High-Accuracy Current Sensing: The device boasts high-accuracy current sensing capabilities, allowing for precise monitoring and control of the power supplied to USB devices.
  • Adjustable Current Limit: Users can adjust the current limit to meet the specific requirements of their USB devices, providing flexibility and customization for various applications.
  • Charge Detection Capabilities: The UCS2113-1-V/G4 supports both USB Battery Charging Specification 1.2 and Apple charging schemes, enabling optimized charging for a wide range of portable devices.

Applications:

The UCS2113-1-V/G4 is ideal for various applications that require dependable USB power control, including:

  • Desktop and laptop computers
  • USB hubs and docking stations
  • Consumer electronics
  • Peripheral power management
  • Industrial and automotive USB power supply

Technical Specifications:

Microchip's UCS2113-1-V/G4 operates at a voltage range of 4.5V to 5.5V, ensuring compatibility with standard USB power specifications. Its compact and durable design makes it an ideal choice for space-constrained applications, while its robust feature set ensures reliable performance across a wide range of operating conditions.

Conclusion:

With its advanced features and reliable performance, the UCS2113-1-V/G4 from Microchip Technology stands out as a leading solution for USB port power control. Whether for personal use or industrial applications, this power controller is engineered to deliver both protection and efficiency for your USB-connected devices.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3154 $50.9388
53+ $1.8998 $100.6894
82+ $1.8405 $150.9210
113+ $1.7811 $201.2643
146+ $1.7217 $251.3682
195+ $1.5436 $301.0020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,693 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess