EN
  • EN
  • DE

U642B-MFPG3Y

Part No U642B-MFPG3Y
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC MOTOR DRIVER PAR 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Applications Automotive Wipe/Wash Control
Operating Supply Current 10mA
Supply Voltage - Operating 9 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1115179-U642B-MFPG3Y
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U642B-MFPG3Y CAD Model

Description

The Microchip Technology U642B-MFPG3Y is a versatile, high-performance integrated circuit designed for use in a wide range of automotive applications. This precision-engineered component is part of Microchip's extensive portfolio of automotive-grade products that are known for their reliability, durability, and advanced features.

Key Features

  • Automotive Grade: Specifically designed to meet the rigorous standards of the automotive industry, the U642B-MFPG3Y assures high reliability and functionality under harsh conditions.
  • Integration: This device integrates multiple functions, which can help reduce system complexity, save space, and potentially lower overall costs.
  • Power Management: Equipped with advanced power management features, it contributes to the energy efficiency of the automotive systems it is incorporated into.
  • Robust Design: The U642B-MFPG3Y is built to withstand the demanding automotive environment, including temperature extremes, vibrations, and electrical transients.

Applications

The U642B-MFPG3Y is suitable for a variety of applications within the automotive sector. These include:

  • Engine control units
  • Automotive lighting systems
  • Dashboard instrumentation
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)

Technical Specifications

Microchip's U642B-MFPG3Y comes with a set of technical specifications that make it an ideal choice for automotive electronics. It operates over a wide temperature range, ensuring performance in various operating conditions. The device also features protection against overvoltage and reverse polarity, further enhancing its durability and suitability for automotive applications.

Quality and Support

Microchip Technology is known for its commitment to quality, and the U642B-MFPG3Y is no exception. It is manufactured in state-of-the-art facilities, ensuring that each component meets Microchip's stringent quality standards. In addition, Microchip provides comprehensive technical support for its products, offering design assistance, application notes, and customer service to help integrate the U642B-MFPG3Y into your automotive solutions.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8702 $60.2742
50+ $2.3550 $117.7500
76+ $2.2811 $173.3636
105+ $2.2072 $231.7560
136+ $2.1344 $290.2784
182+ $1.9138 $348.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess