EN
  • EN
  • DE

U642B-M

Part No U642B-M
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC MOTOR DRIVER PAR 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Automotive Wipe/Wash Control
Operating Supply Current 10mA
Supply Voltage - Operating 9 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 1115178-U642B-M
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian U642B-M CAD Model

Description

Introducing the U642B-M from Microchip Technology

The U642B-M is a state-of-the-art component from Microchip Technology, designed for the modern electronics enthusiast and professional alike. This precision-engineered product is an embodiment of the quality and innovation that Microchip Technology is renowned for in the semiconductor industry.

Key Features

  • High Integration: The U642B-M offers a high level of integration, which allows for reduced system complexity and increased reliability. This integration is a testament to Microchip's commitment to providing sophisticated solutions in a compact package.
  • Low Power Consumption: With the growing demand for energy-efficient components, the U642B-M is designed to operate with minimal power consumption, making it an ideal choice for battery-operated devices and applications that require long-term operation without frequent maintenance.
  • Robust Performance: Microchip's U642B-M is built to deliver robust performance even under challenging conditions. Its design ensures that it can withstand the rigors of industrial environments, providing consistent operation over a wide range of temperatures and conditions.
  • Flexibility: This product offers a versatile range of applications, thanks to its flexible programming and configuration options. Whether it's for automotive, industrial, or consumer electronics, the U642B-M can be adapted to meet the specific needs of your project.

Applications

The U642B-M is well-suited for a variety of applications including, but not limited to:

  • Automotive systems
  • Industrial control units
  • Power management modules
  • Consumer electronics

Technical Specifications

The U642B-M boasts impressive technical specifications that ensure its suitability for a wide range of applications:

  • Voltage range compatibility
  • High temperature resilience
  • Customizable settings for performance optimization

Microchip Technology's U642B-M is not just a component; it is a solution that offers reliability, efficiency, and adaptability. Whether you are looking to innovate in the automotive sector or revolutionize consumer electronics, the U642B-M is the go-to choice for professionals seeking the best in electronic components.

For more detailed information, including datasheets, technical documents, and support resources, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess