EN
  • EN
  • DE

U479B-MFPG3Y

Part No U479B-MFPG3Y
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC MON LAMP-OUTAGE 8MV 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Automotive, Lamp Failure
Supply Voltage - Operating 9 V to 15 V
Operating Supply Current 4.5mA
Dimming No
Temperature Range - Operating -40°C to 95°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1115161-U479B-MFPG3Y
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U479B-MFPG3Y CAD Model

Description

Product Overview: Microchip Technology U479B-MFPG3Y

The U479B-MFPG3Y is a cutting-edge component from Microchip Technology, renowned for its high-quality and reliable semiconductors. This product is specifically designed to cater to the needs of modern electronics, offering a blend of performance, efficiency, and durability that is ideal for a wide range of applications.

At the heart of the U479B-MFPG3Y is Microchip's advanced technology that ensures it operates with precision across various conditions. It is engineered for optimal functionality and is suitable for use in industrial, automotive, and consumer electronics, among others. The product's versatility is one of its standout features, making it an excellent choice for designers and engineers looking to integrate a robust component into their systems.

Key Features

  • Durability: The U479B-MFPG3Y is built to withstand harsh environments and provide a long operational life, ensuring reliability for critical applications.
  • Performance: With Microchip's state-of-the-art design, this product delivers superior performance, ensuring efficient operation and minimal power consumption.
  • Compatibility: It is designed to be easily integrated into a variety of circuit designs, offering flexibility and ease of use for developers.

The U479B-MFPG3Y also comes with comprehensive support from Microchip Technology, including detailed datasheets, application notes, and customer service. This ensures that users can fully utilize the product's capabilities and receive assistance when needed.

Applications

The versatility of the U479B-MFPG3Y allows it to be used in multiple sectors. It can serve as a critical component in:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Power management solutions
  • Communication devices

In conclusion, the U479B-MFPG3Y from Microchip Technology represents a blend of innovation and reliability, making it a top choice for any project that requires a high-quality semiconductor component. With its robust features and wide range of applications, this product is set to be a valuable addition to any electronic system.

You May Also Be Interested in

Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320
Texas Instruments
IC FLUOR LAMP CNTRLLR 16-TSSOP / CCFL Driver 25V 16-Pin TSSOP Tube
Lowest to $12.7770
Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP
Need more? Email Us
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8113 $63.3955
80+ $1.4863 $118.9040
125+ $1.4398 $179.9750
170+ $1.3934 $236.8780
215+ $1.3469 $289.5835
290+ $1.2076 $350.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess