Products specifications

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tape and Reel
Status Obsolete
Frequency 300MHz ~ 450MHz
Sensitivity -109dBm
Data Rate (Maximum) 10kBaud
Modulation or Protocol ASK, FSK
Applications RKE, Remote Control Systems
Receiving Current 8.2mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1275328-U3741BM-P2FLG3
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U3741BM-P2FLG3 CAD Model

Description

Microchip Technology U3741BM-P2FLG3 Product Overview

The U3741BM-P2FLG3 is a cutting-edge component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is tailored for high-performance applications that require reliable and efficient operation in various electronic systems.

Key Features

  • High Integration: The U3741BM-P2FLG3 integrates multiple functions into a single chip, which helps in reducing the overall system complexity and the number of components required on a circuit board.
  • Low Power Consumption: Designed with power efficiency in mind, this product ensures minimal power wastage, making it ideal for battery-operated devices and applications where energy conservation is crucial.
  • Robust Performance: Microchip's rigorous design and manufacturing standards mean that the U3741BM-P2FLG3 operates reliably even under challenging conditions, ensuring consistent performance throughout its lifespan.
  • Compact Size: The small form factor of the U3741BM-P2FLG3 allows for its use in space-constrained applications without compromising on functionality.
  • Easy Integration: This product is designed for easy integration into existing and new designs, providing flexibility and reducing time-to-market for system designers.

Applications

The U3741BM-P2FLG3 is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Communication equipment
  • Consumer electronics
  • Medical devices

With its robust feature set, the U3741BM-P2FLG3 from Microchip Technology is an excellent choice for designers looking for a high-quality, reliable component that can meet the demands of sophisticated electronic systems. Whether you are working on a critical automotive project or developing the next generation of consumer electronics, this product offers the performance and integration needed for success.

You May Also Be Interested in

Texas Instruments
IC RF TXRX+MCU 802.15.4 32VFQFN / IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 32-VFQFN Exposed Pad
Need more? Email Us
ECAD model for CC2630F128RHBR
Maxim Integrated
300MHz to 450MHz ASK Receiver with Internal IF Filter | RF RX ASK/OOK 300-450MHZ 20TQFN
Lowest to $7.1548
ECAD model for MAX7036GTP+
Cypress Semiconductor Corp
WLAN Single Chip IEEE 802.11 b/g/n MAC/PHY/Radio with USB/SDIO Host Interface
Lowest to $1.4420
ECAD model for BCM43143KMLGT
Cypress Semiconductor Corp
IC Rf Bluetooth 802.15.4 32VFQFN
Need more? Email Us
ECAD model for BCM20732E
Cypress Semiconductor Corp
Bluetooth v4.2 (BLE) + EDR SMART SOC Class I/Class II IoT 3Mbps 49-Pin T/R
Need more? Email Us
ECAD model for BCM20706UA1KFFB1GT
Cypress Semiconductor Corp
Soc Wifi Bte Combo 194PIN
Need more? Email Us
ECAD model for BCM43596XKUBGT
STMicroelectronics
PROGRAMMABLE BLUETOOTH LOW / IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad
Lowest to $1.5949
ECAD model for BLUENRG-345MC
STMicroelectronics
Flexible GPS/Galileo/Glonass/QZSS receiver with high performance processing (ARM9) | RF RX GALILEO 1.575GHZ 169TFBGA
Lowest to $12.8815
ECAD model for STA8088EXG
Microchip Technology
RX TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Lowest to $23.9476
ECAD model for BM77SPP03MC2-0007AA

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention