EN
  • EN
  • DE

TSC87251G2D-24CE

Part No TSC87251G2D-24CE
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 32KB OTP 44VQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features C251 series Microcontroller IC 8/16-Bit 24MHz 32KB (32K x 8) OTP 44-VQFP (10x10)
Manufacturer Microchip Technology
Series 8x251
Package Tray
Part Status Obsolete
Core Processor C251
Core Size 8/16-Bit
Speed 24MHz
Connectivity EBI/EMI, I2C, Microwire, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
Supply Voltage 4.5V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-LQFP
Case / Package 44-VQFP (10x10)
Family Name TSC87251G2D
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937661-TSC87251G2D-24CE
Ultra Librarian 3D Model Ultra Librarian TSC87251G2D-24CE CAD Model

Description

Microchip Technology TSC87251G2D-24CE Microcontroller

The TSC87251G2D-24CE is a high-performance, 8-bit microcontroller from the renowned manufacturer Microchip Technology. Designed to offer a perfect balance between power consumption and processing capability, this microcontroller is an ideal choice for a wide range of embedded systems applications. Its robust architecture and versatile feature set make it suitable for industrial control systems, automotive applications, consumer electronics, and much more.

The microcontroller operates at a standard voltage of 5V, with a 24 MHz clock speed, ensuring swift and efficient processing for time-sensitive tasks. It is built on a CMOS process, which provides a low-power yet high-speed operation, making it an energy-efficient solution for battery-powered devices.

One of the key features of the TSC87251G2D-24CE is its integrated memory. It comes with a generous amount of onboard ROM and RAM, which allows for the storage and execution of complex programs without the need for external memory components. This not only simplifies the design of the embedded system but also reduces the overall bill of materials and saves space on the PCB.

Connectivity and interfacing are made easy with a variety of built-in peripherals. The microcontroller includes multiple I/O ports that can be configured to interface with sensors, actuators, and other electronic components. Additionally, it supports serial communication protocols, which are essential for data exchange with other microcontrollers, computers, or network modules.

For developers, the TSC87251G2D-24CE is supported by Microchip's comprehensive development tools, which include compilers, debuggers, and emulators. These tools streamline the development process, from initial code writing to final testing and debugging, ensuring a quick and efficient path to market for products utilizing this microcontroller.

In summary, the TSC87251G2D-24CE from Microchip Technology is a versatile and powerful microcontroller that offers a rich feature set for a wide range of applications. Its combination of integrated memory, high-speed operation, and extensive support through development tools makes it an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess