EN
  • EN
  • DE

XC1736DVC

Part No XC1736DVC
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory - Configuration Proms for FPGAs
Manufacturer Xilinx Inc.
Win Source Part Number 412330-XC1736DVC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC1736DVC CAD Model

Description

The Xilinx XC1736DVC is a high-density, in-system programmable Read-Only Memory (PROM) configuration device used to store configuration data for Xilinx Field-Programmable Gate Arrays (FPGAs). Upon power-up, this PROM ensures a fast and dependable FPGA configuration, enabling immediate system functionality. The 'DVC' likely refers to a specific package type and operating voltage.

Applications

  • Configuration memory for Xilinx FPGAs in networking devices.
  • Boot ROM for embedded systems in various industrial applications.
  • Program storage in control systems that require reliable start-up procedures.
  • Use in military and defense applications requiring rugged components.
  • Automotive applications where quick system configuration is essential.

Features

  • In-System Programmable: Facilitates easy reprogramming without the need for device removal.
  • High Density: Provides 36k bits of memory for complex FPGA setups.
  • Fast Configuration: Enables speedy FPGA configuration during power-up.
  • Non-Volatile Storage: Maintains data integrity even when power is off.
  • High Endurance: Capable of withstanding many programming cycles.

Benefits

  • Simplified FPGA Configuration: Offers a streamlined approach for configuring Xilinx FPGAs.
  • Faster Development Cycles: In-system programmability allows for swift debugging and design modifications.
  • Reliable System Startup: Guarantees correct FPGA configuration each time the system is powered on.
  • Cost-Effective: Reduces reliance on external memory components.
  • Design Flexibility: Supports diverse FPGA configuration setups.
  • Improved System Performance: Fast configuration times minimize system boot delays.

Additional Details

The XC1736DVC interfaces with the FPGA via a serial configuration interface, loading configuration data upon power-up. It is typically programmed using a Xilinx programmer and software tools. Refer to the Xilinx datasheet for precise specifications, including timing diagrams, voltage requirements, and programming guidelines, to ensure proper operation and long-term reliability. The package type is likely a versatile SOIC or PLCC option.

You May Also Be Interested in

Xilinx Inc.
IC PROM SER 100000 C-TEMP 8-DIP / PROM Serial 1M-bit 3.3V 8-Pin PDIP
Lowest to $106.4180
Altera
IC CONFIG DEVICE 1.6MBIT 32TQFP
Lowest to $83.5821
Altera
IC CONFIG DEVICE 4MBIT 100QFP
Need more? Email Us
Altera
IC CONFIG DEVICE 440KBIT 32TQFP
Need more? Email Us
Altera
IC CONFIG DEVICE 440KBIT 20PLCC
Lowest to $110.7143
Altera
IC CONFIG DEVICE 88UBGA
Lowest to $550.7463
Altera
IC CONFIG DEVICE 16MBIT 88UBGA
Lowest to $6,150.0000
Xilinx Inc.
IC PROM SRL CONFIG 256K 20-PLCC
Need more? Email Us
Altera
Lowest to $5.4135

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess