EN
  • EN
  • DE

ATSAMD21E17D-MU

Part No ATSAMD21E17D-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 32QFN / ARM® Cortex®-M0+ SAM D21E, Functional Safety (FuSa) Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D21E, Functional Safety (FuSa)
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.63V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number ATSAMD21
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1338993-ATSAMD21E17D-MU
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E17D-MU CAD Model

Description

Microchip Technology's ATSAMD21E17D-MU: A Compact Powerhouse for Embedded Applications

The ATSAMD21E17D-MU from Microchip Technology is a feature-rich microcontroller that is designed to meet the needs of various embedded applications. This microcontroller is part of the SAM D21 family, which is known for its power efficiency and performance that is powered by a 32-bit ARM Cortex-M0+ processor. With a maximum CPU speed of 48MHz, the ATSAMD21E17D-MU provides a balance between power consumption and processing capability, making it an ideal choice for battery-powered devices and applications requiring energy efficiency.

One of the key features of this microcontroller is its memory configuration. It boasts 128KB of flash memory and 16KB of SRAM, providing ample space for complex applications and software stacks. Additionally, the device includes 32KB of EEPROM emulation, which can be used for storing configuration data and other persistent information.

The ATSAMD21E17D-MU supports a wide range of I/O options, which includes up to 52 programmable I/O pins that can be customized to interface with various peripherals and sensors. The microcontroller also offers a variety of communication interfaces such as I2C, SPI, and UART, making it easy to integrate into a larger system or to communicate with other devices.

For applications requiring analog inputs, this microcontroller comes with a 12-bit ADC with up to 10 channels, as well as a 10-bit DAC. This allows for precise analog signal measurement and control, which is crucial for many control systems and sensor applications. Additionally, the ATSAMD21E17D-MU features touch support with its Peripheral Touch Controller, enabling capacitive touch interfaces for user input.

The device is housed in a 32-pin QFN package, which is not only space-saving but also offers good thermal performance. The ATSAMD21E17D-MU operates across a wide voltage range of 1.62V to 3.63V, and it is characterized for operation from -40°C to 85°C, ensuring reliability across diverse environmental conditions.

Overall, the ATSAMD21E17D-MU is a versatile and powerful microcontroller that provides a solid foundation for a wide range of embedded systems. From IoT devices to industrial controls, this microcontroller is engineered to deliver top-notch performance while maintaining low power consumption.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8152 $54.5216
18+ $5.5919 $100.6542
28+ $5.4172 $151.6816
39+ $5.2424 $204.4536
50+ $5.0677 $253.3850
67+ $4.5435 $304.4145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,930 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess