EN
  • EN
  • DE

ATSAME53J20A-MUT

Part No ATSAME53J20A-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001545-ATSAME53J20A-MUT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM E53
Package Tape & Reel (TR) Cut Tape (CT)
Connectivity EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Ultra Librarian 3D Model Ultra Librarian ATSAME53J20A-MUT CAD Model

Description

Microchip Technology's ATSAME53J20A-MUT Microcontroller

The ATSAME53J20A-MUT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding requirements of modern embedded systems. This device is part of the SAM E53 series, which is renowned for its robust architecture, advanced connectivity features, and efficient power management capabilities.

At the heart of the ATSAME53J20A-MUT is a powerful 32-bit ARM Cortex-M4 processor with a floating-point unit (FPU), which operates at a maximum frequency of 120 MHz. The integration of the FPU enables the MCU to handle computationally intensive applications such as digital signal processing and complex algorithms with ease.

This microcontroller comes with an impressive 1MB of flash memory and 256KB of SRAM, providing ample storage for application code and data. Additionally, it features a wide range of peripherals and interfaces, including multiple serial communication modules (SERCOM), which can be configured as USART, UART, SPI, and I2C, providing excellent versatility for communication needs.

The ATSAME53J20A-MUT is also equipped with advanced connectivity options such as full-speed USB with embedded host, device, and dual-role capabilities. Its robust timer/counter control and Pulse Width Modulation (PWM) functionalities make it an ideal choice for complex timing and control tasks, including motor control applications.

For security-conscious applications, the ATSAME53J20A-MUT provides a range of features to ensure data protection and integrity. These include hardware-based symmetric encryption, secure boot, and True Random Number Generator (TRNG). Moreover, with its Power Management Controller (PMC), the MCU supports multiple power-saving modes, which are crucial for battery-operated devices.

The ATSAME53J20A-MUT is available in a 64-pin TQFP package and is characterized for operation across the -40°C to +85°C temperature range, making it a reliable choice for industrial applications. With its robust feature set and Microchip's reputation for quality, this microcontroller is an excellent choice for designers looking to develop high-performance, secure, and power-efficient embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1123 $64.4492
8+ $13.2203 $105.7624
12+ $12.8072 $153.6864
17+ $12.3941 $210.6997
21+ $11.9809 $251.5989
28+ $10.7415 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess