EN
  • EN
  • DE

TS68020VF1-20

Part No TS68020VF1-20
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU 68000 20MHZ 132CQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 68000 Microprocessor IC series 1 Core, 32-Bit 20MHz 132-CQFP (24.13x24.13)
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Core Processor 68000
Speed 20MHz
Operating Temperature Range -40°C ~ 85°C (TC)
Package 132-BCQFP
Case / Package 132-CQFP (24.13x24.13)
Family Name TS68020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937632-TS68020VF1-20
Ultra Librarian 3D Model Ultra Librarian TS68020VF1-20 CAD Model

Description

The TS68020VF1-20 is a high-performance microprocessor developed by Microchip Technology, renowned for its robustness and versatility in a wide array of computing applications. This processor is part of the 68000 series, which has been foundational in the development of modern computing systems, particularly in embedded processing.

Key Features

  • Clock Speed: The TS68020VF1-20 operates at a clock speed of 20 MHz, providing a balanced performance for time-sensitive tasks without compromising power efficiency.
  • Architecture: Built on the 32-bit architecture, it offers a significant upgrade over its predecessors by supporting a larger address space and handling more data in a single cycle, enhancing overall processing capabilities.
  • Integration: This processor integrates seamlessly with other Microchip components, offering designers a flexible and reliable foundation for building complex systems.
  • Instruction Set: It boasts a rich instruction set that is optimized for a variety of operations, including complex arithmetic and logic functions, which are essential for high-level computing tasks.
  • Cache Memory: The inclusion of a small on-chip cache helps to improve the processing speed by reducing the time needed to access frequently used data and instructions.

Applications

The TS68020VF1-20 is designed to meet the demanding requirements of a multitude of applications. It is particularly well-suited for:

  • Embedded control systems
  • Signal processing
  • Industrial automation
  • Advanced consumer electronics
  • Networking equipment

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The TS68020VF1-20 is backed by Microchip's comprehensive technical support and documentation, ensuring that developers have access to the resources they need to integrate this processor into their products successfully.

Whether you're developing cutting-edge technology or updating existing systems, the TS68020VF1-20 offers a powerful solution that combines performance, efficiency, and the reliability of Microchip Technology.

You May Also Be Interested in

NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess