EN
  • EN
  • DE

PIC18F8722-I/PT

Part No PIC18F8722-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 70
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3.8K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 80-TQFP (12x12)
Win Source Part Number 086309-PIC18F8722-I/PT
Family Name PIC18F8722
Introduction Date October 19, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian PIC18F8722-I/PT CAD Model

Description

Microchip Technology PIC18F8722-I/PT Product Overview

The PIC18F8722-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to offer both versatility and power for a wide range of applications. This MCU is part of the renowned PIC18F family, known for its robust architecture, rich feature set, and ease of use.

Key Features:

  • Core: The device is built on a PIC18 8-bit architecture with a max speed of 40 MHz, providing a solid balance between processing power and power consumption.
  • Memory: It comes with 128 KB of Flash memory and 3,904 bytes of RAM, ensuring ample space for complex programs and data storage.
  • I/O Pins: With 70 I/O pins, this MCU offers extensive interfacing capabilities, making it suitable for intricate designs that require multiple input and output connections.
  • Communication Peripherals: It includes a range of communication options such as 2-EUSART, 1-MSSP(SPI/I2C), and 1-MSSP(SPI/I2C) to enable data exchange with other devices.
  • 10-bit Analog-to-Digital Converter: The integrated 16-channel ADC allows for precise analog signal measurement, which is crucial for sensor interfacing and data acquisition tasks.
  • Timers: A selection of timers, including four 16-bit and three 8-bit timers, provides the necessary tools for precise event timing and pulse generation.
  • Extended Temperature Range: This MCU operates within a temperature range of -40°C to 85°C, making it reliable in extreme environments.
  • Packaging: The device is available in a 80-TQFP package, which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications.

Applications:

The PIC18F8722-I/PT is ideal for a variety of applications, including industrial control systems, automotive applications, robotics, medical devices, and any other system that requires a high degree of programmability, connectivity, and real-time response. Its extensive peripheral set and large memory make it a versatile choice for designers looking to create sophisticated and reliable systems.

Support and Resources:

Microchip Technology provides comprehensive support for the PIC18F8722-I/PT, including development tools, software libraries, and documentation to assist developers in bringing their projects to fruition. This ensures that integrating the MCU into your design is as seamless and efficient as possible.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7147 $62.1441
6+ $16.9967 $101.9802
10+ $16.4655 $164.6550
13+ $15.9344 $207.1472
17+ $15.4032 $261.8544
22+ $13.8098 $303.8156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess