EN
  • EN
  • DE

PI7C9X1170BBLE

Part No PI7C9X1170BBLE
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC BRIDGE I2C/SPI TO UART / I2C Bridge, I2C/SPI to UART UART Interface 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Programmable Not Verified
Protocol I2C
Function Bridge, I2C/SPI to UART
Interface UART
Voltage - Supply 1.8V, 2.5V, 3.3V
Current - Supply 3mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889284-PI7C9X1170BBLE
Ultra Librarian 3D Model Ultra Librarian PI7C9X1170BBLE CAD Model

Description

Diodes Incorporated PI7C9X1170BBLE Product Overview

The PI7C9X1170BBLE is a state-of-the-art PCIe packet switch from Diodes Incorporated that offers robust performance and flexibility for a wide range of applications. This advanced switch is designed to meet the needs of modern computing environments, providing efficient data management and high-speed connectivity solutions.

Key Features and Benefits

  • High-Performance PCIe Switching: The PI7C9X1170BBLE is built to support PCIe 2.0 specifications, ensuring compatibility with a broad range of devices and systems. Its high-speed switching capabilities enable faster data transfer rates, improving overall system performance.
  • Multiple Configurations: This versatile switch can be configured in multiple ways to suit specific application requirements, offering designers the flexibility to optimize their systems for maximum efficiency.
  • Low Power Consumption: Designed with power efficiency in mind, the PI7C9X1170BBLE minimizes power usage, making it an ideal choice for energy-sensitive applications.
  • Advanced Error Handling: With sophisticated error management features, this packet switch ensures reliable data transmission by detecting and correcting errors that may occur during operation.
  • Quality of Service (QoS): The device supports QoS features that prioritize traffic to ensure critical data is transferred with minimal latency, essential for time-sensitive applications.

Applications

The PI7C9X1170BBLE is suitable for a wide array of applications, including:

  • Data Centers
  • Server Farms
  • Storage Systems
  • Networking Equipment
  • Embedded Systems
  • Consumer Electronics

Product Specifications

The PI7C9X1170BBLE offers the following specifications:

  • Compliance with PCIe 2.0 Base Specification
  • Support for multi-host and failover operations
  • Integrated clock buffer to reduce BOM cost
  • Hot-plug and surprise-plug support for ease of maintenance
  • Advanced diagnostics and debug features

With its combination of high-speed data transfer, configurability, and power efficiency, the PI7C9X1170BBLE from Diodes Incorporated represents a top-tier solution for developers looking to enhance their systems with a reliable and flexible PCIe switching option.

You May Also Be Interested in

Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $5.8286
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,210 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess