EN
  • EN
  • DE

TFS254C

Part No TFS254C
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993783-TFS254C
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFS254C CAD Model

Description

Microchip Technology TFS254C - Precision Timekeeping Solution

The TFS254C from Microchip Technology is a state-of-the-art timekeeping solution designed for applications requiring high precision and reliability. This product stands out as an essential component in various systems, including telecommunications, data centers, industrial automation, and networking equipment, where accurate time stamps and synchronization are critical.

At the heart of the TFS254C is a temperature-compensated crystal oscillator (TCXO) that ensures stable frequency output over a wide temperature range. This precision oscillator is capable of maintaining a tight frequency stability, making it an ideal choice for precision timekeeping and synchronization tasks.

One of the key features of the TFS254C is its low phase noise performance, which minimizes jitter and allows for cleaner signal generation and data transmission. This is particularly important in applications such as high-speed digital networks, where signal integrity is paramount.

The device also boasts a compact package, which makes it suitable for space-constrained applications without compromising on performance. Its small footprint allows for easier integration into existing designs, helping to reduce overall system size and complexity.

Furthermore, the TFS254C offers excellent aging characteristics, which means that it maintains its accuracy over time, reducing the need for frequent recalibration. This long-term stability is essential for systems that require consistent performance over extended periods.

Microchip Technology has designed the TFS254C with a focus on power efficiency. The device operates with a low current consumption, which is beneficial for portable and battery-powered applications where energy conservation is a priority.

In summary, the TFS254C from Microchip Technology is a versatile and precise timekeeping solution that meets the demands of modern electronic systems. Its combination of stability, low phase noise, compact size, and power efficiency makes it a top choice for engineers and designers looking to enhance the performance and reliability of their time-sensitive applications.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Shindengen
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess