EN
  • EN
  • DE

TC7106CPT713

Part No TC7106CPT713
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Display AD Converter, 10mW, 9V, TQFP-44, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014390-TC7106CPT713
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7106CPT713 CAD Model

Description

Microchip Technology TC7106CPT713 3½ Digit Analog-to-Digital Converter

The TC7106CPT713 is a high-performance, low-power 3½ digit analog-to-digital converter (ADC) from Microchip Technology, designed to provide precise digital representation of analog signals in a variety of applications. This integrated circuit is particularly well-suited for battery-operated devices, handheld meters, and any system requiring digital readout of an analog signal.

Key features of the TC7106CPT713 include its ability to directly drive a liquid crystal display (LCD), which makes it an ideal choice for portable instruments. The device boasts an internal reference voltage that ensures consistent and accurate measurements. With a resolution of 3½ digits, it can display readings up to ±1999, making it capable of handling a wide range of input signals.

The ADC operates with dual-slope integration, which contributes to its noise rejection capabilities. This method of conversion results in stable readings, even in the presence of noise that often plagues industrial and environmental settings. The TC7106CPT713 also offers an auto-zero function, which minimizes offset errors and enhances measurement precision.

One of the significant advantages of the TC7106CPT713 is its low power consumption. This feature is critical for battery-powered devices, where power efficiency is paramount. The device also includes a power-down mode, further reducing power usage when the ADC is not in active conversion.

Its versatile design allows for a wide range of power supplies, from 9V to 12V, and it has a typical operating current of just 10µA. The TC7106CPT713 is available in a 40-pin PDIP package, making it easy to integrate into existing designs or for use in new projects.

In summary, the TC7106CPT713 from Microchip Technology is a robust, low-power ADC solution that offers precise digital readouts for a variety of analog signals. Its LCD driving capability, excellent noise rejection, and low power consumption make it an excellent choice for portable instruments and other applications where accurate analog-to-digital conversion is required.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess