Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 052641-TCM809JENB713
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCM809JENB713 CAD Model

Description

Product Overview: TCM809JENB713 by Microchip Technology

The TCM809JENB713 is a remarkable voltage supervisor device designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is engineered to enhance system reliability by monitoring the power supply in digital systems and providing a significant function in the management of system power-up and power-down sequences.

Key Features

  • Voltage Monitoring: The TCM809JENB713 is adept at keeping a vigilant watch over system voltages, ensuring that the values remain within predefined thresholds for stable operation.
  • Reset Output: In the event of a voltage drop below the acceptable threshold, the device generates a reset signal. This reset signal is maintained for a minimum of 140 ms after the system voltage has stabilized, ensuring the system has adequate time to recover to a stable state before resuming operation.
  • Low Power Consumption: Designed for power-sensitive applications, this voltage supervisor is optimized for low power consumption, contributing to overall power efficiency in the systems it is integrated into.
  • High Accuracy: The TCM809JENB713 offers high threshold accuracy, which is crucial for systems that operate on tight voltage margins and require precise monitoring.

Applications

The versatility of the TCM809JENB713 allows it to be used across a wide range of applications, including:

  • Portable/Battery-Powered Equipment
  • Microprocessor/Microcontroller Systems
  • Consumer Electronics
  • Industrial Controllers
  • Automotive Systems

Package and Availability

The TCM809JENB713 comes in a compact SOT-23 package, which is suitable for space-constrained applications. This package is designed for surface-mount technology (SMT), allowing for efficient assembly and integration into various electronic systems. The device is available for order and can be sourced directly through Microchip Technology or authorized distributors.

In conclusion, the TCM809JENB713 voltage supervisor from Microchip Technology is an essential component for systems requiring reliable voltage monitoring and power management. Its low power consumption, high accuracy, and compact form factor make it an ideal choice for designers looking to enhance system stability and longevity.

You May Also Be Interested in

Panasonic
IC VOLT DETECT 3.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382-N TX
Microchip Technology
Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC MPU SUPERVISOR SOT-23-3
Need more? Email Us
ECAD model for MIC803-41D4VM3-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL TSOT23-6 / Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6
Lowest to €3.6493
ECAD model for MIC2790N-04VD6-TR
Panasonic
IC VOLT DETECT 4.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821SUP
Panasonic
Lowest to €0.2368
ECAD model for MN1382S-N(TX)
Panasonic
Need more? Email Us
ECAD model for MN13821S-C(TX)
Panasonic
Need more? Email Us
ECAD model for MN13821S-G TX
Panasonic
IC VOLT DETECT 3.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821-P(TX)
SII Semiconductor Corporation
IC VOLT DETECTOR 3.6V SOT23-5 / Processor Supervisor 3.6V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Lowest to €0.5274
ECAD model for S-80836CNMC-B8VT2U

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ €0.4053 €58.7663
355+ €0.3325 €118.0539
550+ €0.3223 €177.2566
755+ €0.3118 €235.3718
975+ €0.3015 €293.9520
1,305+ €0.2703 €352.6770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,340 pieces
MOQ: 145 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention