Products specifications

Categories Optoelectronics
Manufacturer Broadcom Limited
Packaging Tape and Reel
Color Orange
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 8mcd
Lens Style Rectangle with Domed Top
Lens Size 2.00mm x 1.00mm
Voltage - Forward (Vf) 2.2V
Current - Test 20mA
Viewing Angle 130°
Mounting Style SMT, Right Angle
Wavelength - Dominant 604nm
Wavelength - Peak 605nm
Manufacturer Package 2-SMD, No Lead
Supplier Device Package Chip LED
Parts Dimension 3.20mm L x 1.50mm W
Height (Maximum) 1.00mm
Family Part Number HSMD-C110
Manufacturer Pack Quantity 3,000
MSL Level 2A (4 Weeks)
Win Source Part Number 1181833-HSMD-C110
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HSMD-C110 CAD Model

Description

The Broadcom Limited HSMD-C110 is a chip LED that comes with a rectangular lens with a domed top.

  • Lens Transparency: clear
  • Viewing Angle: 130 degrees
  • Lens Color: colorless
  • LED Color: orange
  • Millicandela Rating: 8mcd
  • Current Test: 20mA
  • Dominant Wavelength: 604nm
  • Peak Wavelength: 605nm
  • Package Units: 3,000
  • Manufacturer Package: 2-SMD, No Lead
  • Parts Dimension: 3.20mm L x 1.50mm W

You May Also Be Interested in

Everlight Electronics Co Ltd
LED SMD
Need more? Email Us
ECAD model for 23-21B/G6C-AM2P1/3A
Vishay
LED RED CLEAR 3MM T/H
Lowest to €0.2748
ECAD model for TLDR4900
Everlight Electronics Co Ltd
LED SMD
Need more? Email Us
ECAD model for 19-217/G7C-BK2L2VY/6T
Everlight Electronics Co Ltd
LED SMD
Lowest to €0.0161
ECAD model for 19-217/T1D-AN1P1B3X/6T
Everlight Electronics Co Ltd
LED GREEN CLEAR GULL WING SMD
Lowest to €0.0494
ECAD model for 95-21SUGC/S400-A4/TR7
Broadcom Limited
LED AMBER CLR DOME LENS TH AXIAL
Lowest to €1.5239
ECAD model for HLMT-QL00
Vishay
LED ORANGE 0603 SMD
Lowest to €0.1045
ECAD model for VLMO1300-GS08
LITE-ON Technology
LED RED ORANGE CLEAR CHIP SMD
Need more? Email Us
ECAD model for LTST-C191KAKT
OSRAM Opto Semiconductors Inc.
LED POWER TOPLED SMD
Need more? Email Us
ECAD model for LA E67F-BADB-24-3A5A-50-R18

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ €0.1721 €59.3693
835+ €0.1414 €118.0616
1,290+ €0.1369 €176.6545
1,775+ €0.1324 €235.0117
2,295+ €0.1280 €293.8566
3,075+ €0.1148 €352.9603
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 345 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention