EN
  • EN
  • DE

TC850CPL

Part No TC850CPL
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 15BIT FAST 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of Bits 15
Sampling Rate 40
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage ±5V
Digital Supply Voltage ±5V
Temperature Range - Operating 0°C to 70°C
Case / Package 40-PDIP
Win Source Part Number 212697-TC850CPL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC850CPL CAD Model

Description

Introducing the TC850CPL from Microchip Technology

The TC850CPL is a high-performance, 16-bit Analog-to-Digital Converter (ADC) developed by the renowned Microchip Technology. This precision device is designed to cater to a wide range of applications, from industrial control systems to medical instrumentation, where accuracy and reliability are of paramount importance.

The TC850CPL integrates advanced features that make it a versatile component for any system requiring high-resolution analog-to-digital conversion. It boasts a fast conversion rate, ensuring that data acquisition is both rapid and efficient. This allows for real-time processing of analog signals, which is critical in time-sensitive applications.

Key Features of TC850CPL:

  • High Resolution: With 16-bit resolution, the TC850CPL provides precise digital representation of analog inputs, ensuring detailed and accurate measurements.
  • Fast Conversion Rate: The device is capable of delivering conversion results at a speed suitable for high-performance systems, minimizing latency and maximizing throughput.
  • Low Power Consumption: Designed with power efficiency in mind, the TC850CPL is ideal for battery-operated devices and applications where power conservation is critical.
  • Wide Input Range: It accommodates a broad range of input signals, making it adaptable to various sources without the need for additional signal conditioning.
  • On-Chip Calibration: The inclusion of on-chip calibration circuitry simplifies system design by reducing the need for external calibration components.
  • Digital Error Correction: This feature ensures high accuracy by correcting conversion errors, thus enhancing the overall reliability of the conversion process.

The TC850CPL is housed in a compact package, making it suitable for space-constrained applications. Its robust design ensures consistent performance even in harsh environments, and its compatibility with digital signal processors (DSPs) and microcontrollers makes it easy to integrate into existing systems.

Whether you're developing sophisticated industrial automation systems, precision measurement equipment, or any other application that demands high-accuracy ADCs, the TC850CPL from Microchip Technology stands as a top-tier choice for your analog-to-digital conversion needs.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6572 $58.6288
10+ $12.0265 $120.2650
15+ $11.6506 $174.7590
21+ $11.2748 $236.7708
27+ $10.8990 $294.2730
36+ $9.7715 $351.7740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess