Microchip Technology's MCP3301C-I/MS: Precision 13-Bit Differential Input ADC
Introducing the MCP3301C-I/MS, a high-performance 13-bit analog-to-digital converter (ADC) from Microchip Technology, designed to provide precision measurement in a compact form factor. This ADC features a differential input, which makes it ideal for applications where noise reduction and accuracy are paramount.
The MCP3301C-I/MS is part of the MCP3301 series and comes in an MSOP-10 package, optimized for space-constrained applications. Its differential input with a ±2.048V input range allows for precise data acquisition, making it suitable for various industrial, automotive, and consumer applications where reliable and accurate analog signal conversion is required.
Key Features:
- Resolution: 13-bit differential input, providing fine detail in measurement.
- Sampling Rate: Up to 115 ksamples/sec, allowing for high-speed data collection.
- Interface: SPI-compatible serial interface, facilitating easy integration into existing digital systems.
- Accuracy: Includes on-chip sample and hold, ensuring accurate and stable measurements.
- Low Power Consumption: Operates with a single 2.7V to 5.5V power supply, making it suitable for battery-powered devices.
- Extended Temperature Range: Industrial temperature range from -40°C to +125°C, ensuring reliable performance under extreme conditions.
The MCP3301C-I/MS also boasts a low current consumption of just 400 µA during operation and 5 nA in shutdown mode, contributing to energy efficiency in portable applications. This ADC is also highly immune to changes in temperature and power supply voltage, which helps to maintain accuracy over a wide range of environmental conditions.
For designers and engineers looking to implement precise data acquisition systems with minimal footprint, the MCP3301C-I/MS from Microchip Technology is a robust and reliable choice. Whether it's for process control, sensor interfacing, or any application requiring high-resolution differential input ADC, this product delivers performance you can count on.