EN
  • EN
  • DE

CDCLVP111RHBT

Part No CDCLVP111RHBT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:10 3.5GHZ 32QFN / Clock Multiplexer 10-OUT 2-IN 1:10 32-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input CML, LVDS, LVPECL, SSTL
Output LVPECL
Frequency - Max 3.5GHz
Operating Supply Voltage 2.375 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 771438-CDCLVP111RHBT
Popularity Medium
Supply and Demand Status Limited
Family Name CDCLVP111
Introduction Date December 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CDCLVP111RHBT CAD Model

Description

Product Overview: CDCLVP111RHBT from Texas Instruments

The CDCLVP111RHBT is a high-performance, low-jitter clock buffer from Texas Instruments, designed to meet the stringent requirements of today's high-speed digital systems. This device is part of TI's clock distribution portfolio, tailored to distribute clock signals with precision and reliability.

Key Features

  • Low Jitter Performance: The CDCLVP111RHBT offers exceptionally low additive jitter, which is crucial for maintaining signal integrity in high-speed communication and processing systems.
  • Single-Ended Inputs: This clock buffer accepts single-ended inputs, providing flexibility in interfacing with a variety of signal sources.
  • LVPECL Outputs: It features 1:10 differential LVPECL outputs, ensuring compatibility with high-speed differential signaling standards and allowing for robust data transmission.
  • Wide Frequency Range: The device supports a broad frequency range, making it suitable for various applications, from low-frequency housekeeping operations to high-frequency data processing tasks.
  • Supply Voltage: It operates over a supply voltage range of 3.0 V to 3.6 V, accommodating standard power supply levels in modern digital systems.
  • Temperature Range: The CDCLVP111RHBT is designed to operate over an industrial temperature range, ensuring reliability and performance even under harsh conditions.

Applications

The CDCLVP111RHBT is an ideal choice for a variety of applications, including:

  • High-speed data acquisition systems
  • Networking and telecommunications equipment
  • Server and storage platforms
  • Test and measurement instruments
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CDCLVP111RHBT is no exception. This clock buffer is manufactured using advanced semiconductor processes, ensuring high reliability and consistent performance. With its robust design and proven technology, the CDCLVP111RHBT is a dependable component for any system requiring precise clock distribution.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 2:4 650MHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650 MHz 20-TSSOP (0.173", 4.40mm Width)
Lowest to $15.0825
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8TSSOP
Lowest to $3.5958
Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.3724
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.8755

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess