EN
  • EN
  • DE

TC74A0-5.0VCT

Part No TC74A0-5.0VCT
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Description Tiny Serial Digital Thermal Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1264843-TC74A0-5.0VCT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74A0-5.0VCT CAD Model

Description

Microchip Technology TC74A0-5.0VCT Digital Temperature Sensor

The TC74A0-5.0VCT is a precision digital temperature sensor from Microchip Technology, designed to offer a seamless and efficient temperature monitoring solution for a wide array of applications. This tiny, yet robust sensor is part of Microchip's TC74 series and is particularly known for its ease of use and integration into existing systems.

With a supply voltage of 5V, the TC74A0-5.0VCT provides a digital output that can be easily interfaced with most microcontrollers, including Microchip's own PIC series. The output temperature is calibrated in degrees Celsius, and the sensor offers a temperature reading range of -40°C to +125°C, making it suitable for both commercial and industrial environments.

The sensor communicates via a two-wire, I²C-compatible serial interface, which allows for straightforward connectivity and the ability to cascade multiple sensors on the same bus. This feature is particularly beneficial for systems requiring multiple temperature monitoring points while maintaining a minimal wiring footprint.

Featuring a resolution of 1°C and an accuracy of ±2°C (max) across the entire operating range, the TC74A0-5.0VCT is precise enough for many control and monitoring tasks. Its low-power consumption makes it an ideal choice for battery-operated devices, and the built-in power-saving Shutdown mode further extends battery life when the sensor is not actively measuring temperature.

The sensor comes in a compact 5-pin SOT-23 package, which is highly favored for space-constrained designs. Whether you're developing systems for consumer electronics, personal computers, or industrial controls, the TC74A0-5.0VCT offers a reliable and straightforward solution for digital temperature sensing needs.

Its durable design ensures that the TC74A0-5.0VCT can withstand the rigors of daily operation, providing consistent performance over its lifetime. With Microchip's reputation for quality and support, this temperature sensor stands out as a top choice for designers looking to incorporate accurate temperature monitoring into their projects.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $386.1000
Samsung
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Intel
Lowest to $50.4238
Tyco Electronics
Lowest to $1.1071
Silergy Corp
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
ON Semiconductor
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0094 $62.0188
5+ $25.4435 $127.2175
8+ $24.6489 $197.1912
10+ $23.8542 $238.5420
13+ $23.0584 $299.7592
17+ $20.6733 $351.4461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess