EN
  • EN
  • DE

TAS5622ADDVR

Part No TAS5622ADDVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD 125W STER D 44HTSSOP / Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 330W Class-D 44-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PurePath HD
Packaging Reel package
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 300W x 1 @ 2 Ohm; 150W x 2 @ 4 Ohm
Operating Supply Voltage 12 V ~ 34 V
Features Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range 0°C ~ 70°C (TA)
Manufacturer Package 44-HTSSOP
Package 44-TSSOP (0.244", 6.20mm Width) Exposed Pad
Win Source Part Number 796328-TAS5622ADDVR
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5622A
Introduction Date May 25, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS5622ADDVR CAD Model

Description

The TAS5622ADDVR from Texas Instruments is a high-performance, integrated stereo digital amplifier power stage designed to deliver premium audio quality with high efficiency. This component is part of TI's PurePath™ HD technology line, which is renowned for its ability to produce clear, powerful sound with minimal distortion and noise.

Key Features

  • Output Power: The TAS5622ADDVR is capable of delivering up to 125W into 4 ohms and 200W into 3 ohms per channel in stereo operation, ensuring robust and powerful sound reproduction.
  • High Efficiency: With an advanced closed-loop architecture, the amplifier operates with high efficiency, which not only reduces power consumption but also minimizes heat generation.
  • Audio Quality: Thanks to TI's PurePath™ HD technology, the TAS5622ADDVR provides low distortion across the audible frequency range, resulting in clear and accurate sound.
  • Integrated Feedback: The device includes an integrated feedback design which helps to prevent clipping and maintains signal integrity.
  • Multiple Configurations: It supports both PBTL (Parallel Bridge Tied Load) and BTL (Bridge Tied Load) configurations, offering flexibility for various audio system designs.

Applications

The TAS5622ADDVR is suitable for a wide range of audio applications including:

  • Home theater systems
  • Professional audio equipment
  • Mini and micro component systems
  • Active speakers and subwoofers

Technical Specifications

The device operates over a supply voltage range of 20V to 38V and features an integrated self-protection circuitry, which includes overvoltage, undervoltage, overtemperature, DC detection, and short circuit protection, ensuring reliable and long-lasting performance. The TAS5622ADDVR comes in a compact 44-pin HSSOP PowerPAD package, making it suitable for space-constrained applications.

Conclusion

Overall, the TAS5622ADDVR from Texas Instruments stands out as a high-quality audio amplifier solution that combines power, efficiency, and fidelity. Its advanced features and integrated protection make it an excellent choice for audio enthusiasts and professionals looking to create high-performance audio systems.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1904 $55.1424
14+ $7.5409 $105.5726
21+ $7.3052 $153.4092
29+ $7.0696 $205.0184
37+ $6.8339 $252.8543
49+ $6.1270 $300.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess