EN
  • EN
  • DE

25LC320AT-E/SN16KV01

Part No 25LC320AT-E/SN16KV01
Manufacturer Microchip Technology
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1442+
Reference case SO-8
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 713039-25LC320AT-E/SN16KV01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 25LC320AT-E/SN16KV01 CAD Model

Description

Microchip Technology's 25LC320AT-E/SN16KV01: A Reliable EEPROM Solution

The 25LC320AT-E/SN16KV01 is a 32 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. Designed for flexible non-volatile storage, this EEPROM is an ideal choice for applications that require data to be preserved across power cycles, such as configuration settings, calibration data, and device state information.

This particular model is part of the 25XX series, which is known for its high reliability and endurance. The 25LC320AT-E/SN16KV01 operates at a voltage range of 2.5V to 5.5V, making it versatile for various applications and compatible with many microcontrollers and digital systems.

Key Features of 25LC320AT-E/SN16KV01

  • Memory Size: 32 Kbit (4K x 8)
  • Operating Voltage: 2.5V to 5.5V, accommodating a wide range of applications
  • Interface: Serial Peripheral Interface (SPI) compatible, ensuring high-speed data transfer
  • Package: 8-pin SOIC (SN) package, ideal for space-constrained applications
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C
  • Write Protection: Hardware and software protection features to prevent accidental overwrites
  • Endurance: High endurance with 1 million erase/write cycles guaranteed
  • Data Retention: Long-term data retention of over 200 years

The device also boasts a self-timed erase and write cycle, meaning no external erase control is required. It can complete a write operation in just 5 ms, which is crucial for time-sensitive tasks. Additionally, the EEPROM supports page write operations, allowing up to 32 bytes of data to be written in a single cycle, enhancing the efficiency of data logging processes.

For security and data integrity, the 25LC320AT-E/SN16KV01 includes a write protect (WP) pin and a write enable (WREN) command, which can be used to block accidental writes to the memory array. This feature is particularly important in critical systems where data accuracy is paramount.

Overall, the 25LC320AT-E/SN16KV01 EEPROM from Microchip Technology is a robust, reliable, and high-performance data storage solution that can be easily integrated into a wide range of electronic systems, ensuring data security and integrity.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $8.2538
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Analog Devices Inc.
Lowest to $18.2138
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Genesys
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess