EN
  • EN
  • DE

TC7107CKW

Part No TC7107CKW
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description IC ADC 3 1/2DGT LED DVR 44-MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Display Type LED
Configuration 7 Segment
Digits or Characters A/D 3.5 Digits
Operating Supply Current 800μA
Supply Voltage - Operating 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-MQFP (10x10)
Win Source Part Number 031958-TC7107CKW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7107CKW CAD Model

Description

The TC7107CKW is a high-performance, 3½ digit analog-to-digital converter (ADC) from Microchip Technology, renowned for its precision and versatility in measurement applications. This integrated circuit is specifically designed to interface with a liquid crystal display (LCD) and is an ideal choice for a wide range of applications, including portable instruments, digital panel meters, and measurement equipment.

Key Features

  • Direct LCD Drive: The TC7107CKW is capable of driving a 3½ digit, 7-segment LCD without the need for additional components, simplifying design and reducing overall system cost.
  • High Accuracy: This ADC provides a high level of accuracy with a resolution of 0.05% of full scale, ensuring precise readings for critical measurement tasks.
  • Low Power Consumption: Designed for battery-operated systems, the TC7107CKW features a low power design, which is crucial for extending the battery life of portable devices.
  • Auto-Zeroing Capability: The device includes an auto-zero function that eliminates the need for external zero adjustments, thus enhancing measurement reliability.
  • Dual Slope Integration: Utilizing dual slope integration techniques, the TC7107CKW provides noise rejection and ensures stable readings in fluctuating environments.
  • Overrange and Underrange Indications: The ADC includes overrange and underrange signals which can be used to indicate when a measurement is out of the device's specified range.

Applications

The versatility of the TC7107CKW allows it to be used in various applications that require accurate and reliable digital readouts. Common applications include:

  • Portable Instrumentation
  • Digital Panel Meters
  • Thermometers
  • Multi-meters
  • Blood Pressure Monitors
  • Environmental Monitoring Systems

Technical Specifications

The TC7107CKW operates within a voltage range of 3.0V to 6.0V and features a temperature range of 0°C to +70°C, making it suitable for various environmental conditions. This package is available in a 44-pin QFN package, providing a compact solution for space-constrained applications.

For detailed technical specifications, application notes, and support documentation, please visit the official Microchip Technology website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9907 $59.9628
9+ $12.3000 $110.7000
13+ $11.9157 $154.9041
18+ $11.5313 $207.5634
23+ $11.1469 $256.3787
31+ $9.9938 $309.8078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess